EN
  • EN
  • DE

LE79R79-2FQC

Part No LE79R79-2FQC
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Telecom IC Subscriber Line Interface Concept (SLIC) 32-QFN (8x8)
Manufacturer Microsemi Corporation
Package Tray
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-VQFN Exposed Pad
Case / Package 32-QFN (8x8)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876977-LE79R79-2FQC
Ultra Librarian 3D Model Ultra Librarian LE79R79-2FQC CAD Model

Description

The Microsemi Corporation LE79R79-2FQC is a discontinued Subscriber Line Interface Concept (SLIC) telecom IC.

  • Temperature Range: 0°C to 70°C
  • Package: 32-QFN (8x8)
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Supply and Demand Status: limited
  • Pieces per Package: 1300
  • MSL Level: 3 (168 hours)
  • REACH Status: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess