EN
  • EN
  • DE

MT58LC64K32B4LG-9

Part No MT58LC64K32B4LG-9
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080963-MT58LC64K32B4LG-9
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT58LC64K32B4LG-9 CAD Model

Description

The MT58LC64K32B4LG-9 is a high-speed, high-performance synchronous SRAM (Static Random-Access Memory) module manufactured by Micron Technology Inc. It's designed for applications requiring fast data access and low latency. This SRAM module offers a substantial memory capacity of 64K x 32 bits, making it suitable for demanding applications where data throughput is critical.

Applications

  • High-performance networking equipment: Routers, switches, and network interfaces.
  • Data communication systems: Wireless base stations and telecommunications infrastructure.
  • Imaging and video processing: Frame buffers, high-resolution displays, and video capture cards.
  • Test and measurement equipment: Logic analyzers and high-speed data acquisition systems.
  • Industrial automation: Real-time control systems and machine vision applications.

Features

  • High-speed synchronous operation: Allows for fast data access and reduced latency.
  • 64K x 32-bit memory organization: Provides ample memory capacity for demanding applications.
  • Burst mode operation: Enables efficient data transfer by fetching multiple data words in a single burst.
  • Single 3.3V power supply: Simplifies system design and reduces power consumption.
  • LVTTL-compatible inputs and outputs: Ensures compatibility with a wide range of logic devices.
  • Available in various package options: Offers flexibility in system design and integration.

Benefits

  • Improved system performance: High-speed operation reduces data access time and increases system throughput.
  • Increased memory capacity: Large memory size allows for more complex algorithms and data storage.
  • Simplified system design: Single power supply and LVTTL compatibility reduce component count and design complexity.
  • Enhanced reliability: Robust design and manufacturing processes ensure reliable operation in demanding environments.
  • Reduced power consumption: Low voltage operation minimizes power dissipation and extends battery life (where applicable).

Additional Details

The MT58LC64K32B4LG-9 synchronous SRAM is fabricated using advanced CMOS technology, ensuring high performance and low power consumption. The device supports various burst modes, including linear burst and interleave burst, allowing for flexible data access patterns. It is available in different package options, such as TQFP and BGA, to meet the needs of different applications. The device operates over a wide temperature range, making it suitable for use in industrial and automotive environments. The specific speed grade is -9, which often translates to a 9ns access time, however datasheets should be consulted for exact timings.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess