EN
  • EN
  • DE

MT48V8M16LFB4-8IT:G

Part No MT48V8M16LFB4-8IT:G
Manufacturer Micron Technology Inc.
Catalog SD
Description Mobile SD 8Mx16-8 Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944733-MT48V8M16LFB4-8IT:G
Ultra Librarian 3D Model Ultra Librarian MT48V8M16LFB4-8IT:G CAD Model

Description

The MT48V8M16LFB4-8IT:G is a 128Mb SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It's designed for high-performance applications that require substantial memory capacity and rapid data transfer rates. This SDRAM utilizes a synchronous interface, meaning operations are synchronized to a clock signal, allowing for faster and more efficient data transfer compared to asynchronous DRAM.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices for packet buffering and processing.
  • Graphics Cards: As frame buffers for storing and manipulating image data, especially in lower-end or embedded graphics solutions.
  • Consumer Electronics: Digital TVs, set-top boxes, and gaming consoles for audio and video data management.
  • Embedded Systems: Industrial control systems, medical devices, and other embedded applications needing reliable memory.
  • Printers and Scanners: For image processing and temporary data storage.

Features:

  • Capacity: 128Mb (8M x 16)
  • Organization: Configured as 8 Meg x 16 bits.
  • Clock Rate: Operates at a maximum clock frequency of 125 MHz, indicated by the -8 in the part number which suggests an 8ns cycle time.
  • Interface: Synchronous, for high-speed data transfer synchronized to a clock signal.
  • Power Supply: Typically operates at 3.3V.
  • Package: FBGA (Fine-Pitch Ball Grid Array) for efficient board-level assembly and thermal performance.
  • Refresh: Auto and self-refresh modes for reducing power consumption during idle periods.
  • Burst Length: Supports programmable burst lengths for optimized data transfer efficiency.

Benefits:

  • High Bandwidth: Enables rapid data transfer, enhancing overall system performance.
  • Efficient Memory Access: Fast clock rates and burst modes contribute to efficient memory access.
  • Low Power Consumption: Auto and self-refresh modes minimize power usage, extending battery life in portable devices.
  • Compact Form Factor: FBGA package facilitates integration into space-constrained applications.
  • Reliability: Micron's reputation ensures dependable performance.

Additional Details:

The MT48V8M16LFB4-8IT:G SDRAM is designed to meet the requirements of modern electronic devices needing fast and dependable memory. Its synchronous interface and programmable burst modes enable efficient data transfer, while its low power consumption makes it suitable for energy-sensitive applications. The FBGA package contributes to ease of assembly and optimal thermal performance. This SDRAM provides a versatile solution for applications requiring high-performance memory.

You May Also Be Interested in

Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
Mobile SD 16Mx16 VFBGA
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-8 PC100 CL2
Lowest to $3.2640
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess