EN
  • EN
  • DE

MT48LC4M16A2TG-7E:G

Part No MT48LC4M16A2TG-7E:G
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 4Mx16-7E 133MHz CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944680-MT48LC4M16A2TG-7E:G
Ultra Librarian 3D Model Ultra Librarian MT48LC4M16A2TG-7E:G CAD Model

Description

The MT48LC4M16A2TG-7E:G is a 64Mb SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It's engineered to deliver high bandwidth and efficient memory operations, making it suitable for various applications requiring rapid data access.

Applications:

  • Networking Equipment: Employed in routers, switches, and other network infrastructure for packet buffering and processing.
  • Graphics Cards: Used as frame buffers for storing and manipulating image data, especially in lower-end or embedded graphics solutions.
  • Consumer Electronics: Found in digital TVs, set-top boxes, and other media devices for handling audio and video data.
  • Embedded Systems: Integrated into industrial control systems, medical devices, and other embedded applications requiring reliable memory.
  • Printers and Scanners: Used for image processing and temporary data storage.

Features:

  • Capacity: 64Mb (4M x 16)
  • Organization: Configured as 4 Meg x 16 bits.
  • Clock Rate: Operates at a maximum clock frequency of 143 MHz, indicated by the -7E in the part number which suggests a 7ns cycle time.
  • Interface: Synchronous, providing high-speed data transfer synchronized to a clock signal.
  • Power Supply: Typically operates at a 3.3V power supply.
  • Package: TSOP (Thin Small Outline Package) for space-efficient board mounting.
  • Refresh: Auto and self-refresh modes for reducing power consumption during idle periods.
  • Burst Length: Supports programmable burst lengths to optimize data transfer efficiency.

Benefits:

  • High Bandwidth: Enables rapid data transfer for improved system performance.
  • Efficient Memory Access: Fast clock rates and burst modes enhance memory access speed.
  • Low Power Consumption: Auto and self-refresh modes minimize power usage.
  • Compact Form Factor: TSOP package allows for integration into space-constrained applications.
  • Reliability: Micron's quality ensures dependable performance.

Additional Details:

The MT48LC4M16A2TG-7E:G SDRAM is designed to meet the requirements of various electronic devices needing fast and dependable memory. Its synchronous interface and programmable burst modes facilitate efficient data transfer, while its low power consumption makes it suitable for energy-sensitive applications. The TSOP package is suitable for space constrained applications. This SDRAM is a reliable and versatile choice for applications requiring a balance of speed, power efficiency, and compact size.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,221 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess