EN
  • EN
  • DE

MT47H256M8HG-37E:A

Part No MT47H256M8HG-37E:A
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description DRAM Chip DDR2 SDRAM 2G-Bit 1.8V 60-Pin FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 500 ps
Address Bus Width 18 b
Mounting SMD (SMT)
Case / Package FBGA
Density 2 Gb
Lead Free Yes
Max Frequency 533 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.9 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 150 mA
Number of Pins 60
Operating Supply Voltage 1.8 V
RoHS Compliant
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1080895-MT47H256M8HG-37E:A
Ultra Librarian 3D Model Ultra Librarian MT47H256M8HG-37E:A CAD Model

Description

The MT47H256M8HG-37E:A is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It is designed for applications needing high bandwidth and low latency, commonly found in graphics cards, high-performance computing, and demanding embedded systems. The 256Mb density and x8 organization offer a good balance for various memory-intensive tasks.

Applications

  • Graphics cards
  • High-performance computing
  • Video processing
  • Networking equipment
  • Demanding embedded systems

Features

  • DDR2 Architecture: Offers improved performance and lower power consumption compared to DDR SDRAM.
  • High Bandwidth: Delivers fast data transfer rates for demanding applications.
  • Low Latency: Reduces memory access delays for improved system responsiveness.
  • On-Chip Termination (ODT): Improves signal integrity and reduces reflections on the memory bus.
  • 8 Banks: Allows for interleaved memory access, boosting performance.
  • Write Latency Equal to Read Latency: Simplifies memory controller design and improves efficiency.

Benefits

  • Enhanced Graphics Performance: Enables smoother and faster rendering in graphics-intensive applications.
  • Faster Processing: Reduces processing time in computationally intensive tasks.
  • Increased System Responsiveness: Minimizes delays for a more fluid user experience.
  • Improved Signal Integrity: Reduces signal reflections and improves data reliability.
  • Lower Power Consumption: Consumes less power compared to DDR SDRAM, extending battery life in portable devices.

Additional Details

The MT47H256M8HG-37E:A typically operates at a specific voltage (e.g., 1.8V) and has defined timing parameters, including clock frequency, CAS latency (CL), and tRCD (RAS-to-CAS Delay). It is commonly packaged in a FBGA (Fine-pitch Ball Grid Array) for surface mounting. The '-37E' likely refers to a specific speed grade or timing configuration, and ':A' could indicate a revision. Consult the official Micron datasheet for detailed specifications, including timing diagrams, electrical characteristics, and thermal management guidelines. Proper PCB layout is crucial for achieving optimal performance and signal integrity with DDR2 SDRAM.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.1818 $68.1818
2+ $55.9441 $111.8882
3+ $54.1958 $162.5874
4+ $52.4476 $209.7904
5+ $50.6993 $253.4965
7+ $45.4546 $318.1822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess