EN
  • EN
  • DE

MT46V16M8TG-75Z

Part No MT46V16M8TG-75Z
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992744-MT46V16M8TG-75Z
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT46V16M8TG-75Z CAD Model

Description

The MT46V16M8TG-75Z is a high-speed, CMOS, double data rate (DDR) synchronous DRAM (SDRAM) from Micron Technology. It's designed for memory-intensive applications requiring substantial bandwidth and low latency. This component provides a data transfer rate of up to 133 MHz, making it suitable for graphics, networking, and high-performance computing environments.

Applications:

  • Graphics cards
  • Networking equipment (routers, switches)
  • High-performance computing
  • Embedded systems with significant memory requirements
  • Digital signal processing

Features:

  • Double data rate architecture: Transfers data on both rising and falling edges of the clock signal.
  • Data rates up to 133 MHz
  • 16 Meg x 8 configuration
  • Differential clock inputs (CK and CK#)
  • Fully synchronous operation: All control, address, and data inputs are registered on the positive-going clock edge.
  • Four internal banks for concurrent operation
  • Programmable burst length (BL): 2, 4, or 8 locations
  • Programmable CAS latency (CL): 2 or 3
  • Auto precharge option for each burst access
  • Auto refresh and self refresh modes
  • Operating temperature range: 0°C to +70°C
  • Lead-free construction

Benefits:

  • Increased bandwidth: DDR architecture effectively doubles the memory bandwidth compared to single data rate SDRAM.
  • Improved system performance: Faster data transfer rates lead to quicker processing and enhanced responsiveness.
  • Reduced latency: Lower latency improves the speed at which data can be accessed.
  • Lower power consumption: Optimised for energy efficiency in demanding applications.
  • Increased reliability: Designed to operate reliably in a wide range of conditions.

Additional Details:

The MT46V16M8TG-75Z operates at a voltage of 2.5V. It is available in a Thin Small Outline Package (TSOP). The component is compliant with JEDEC standards for DDR SDRAMs. It's essential to consult the Micron datasheet for detailed timing diagrams, electrical characteristics, and application information when designing with this memory component. The device's refresh modes allow for flexible power management, enabling it to be used in power-sensitive applications. Proper termination and signal integrity considerations are crucial for achieving optimal performance at high speeds.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess