EN
  • EN
  • DE

MT46V16M16TG-6TIT

Part No MT46V16M16TG-6TIT
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
Operating Supply Voltage 2.5 V
Win Source Part Number 1024816-MT46V16M16TG-6TIT
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT46V16M16TG-6TIT CAD Model

Description

The MT46V16M16TG-6TIT is a 256Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) manufactured by Micron Technology. It's used for high-speed data access in various applications.

Applications:

  • Graphics cards
  • Networking equipment
  • Printers
  • Set-top boxes
  • Gaming consoles
  • General purpose computing

Features:

  • Density: 256Mb (16Meg x 16)
  • Interface: DDR SDRAM
  • Clock Rate: Up to 166 MHz
  • Data Rate: Up to 333 Mbps
  • Supply Voltage: 2.5V ±0.2V
  • Operating Temperature: 0°C to +70°C
  • Package: TSOP II
  • CAS Latency (CL): 2, 2.5, 3

Benefits:

  • High Bandwidth: Double data rate provides high data transfer rates for improved performance.
  • Low Latency: Fast access times reduce delays in data retrieval.
  • Low Power Consumption: 2.5V operation reduces power usage.
  • High Density: 256Mb density provides ample memory capacity.
  • Cost-Effective: DDR SDRAM offers a balance of performance and cost.

Additional Details:

The MT46V16M16TG-6TIT is a JEDEC-compliant DDR SDRAM device. It supports burst lengths of 2, 4, and 8. The device features auto precharge and write recovery options. It incorporates on-chip DLL (Delay-Locked Loop) to maintain signal integrity at high speeds. The operating temperature range is standard commercial grade.

The DDR SDRAM architecture allows data to be transferred on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate SDRAM. This high bandwidth makes it suitable for applications requiring fast memory access.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess