EN
  • EN
  • DE

MT46H16M32LFCM-5:B

Part No MT46H16M32LFCM-5:B
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 15 b
Density 512 Mb
Lead Free Yes
Max Frequency 200 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 1.95 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 125 mA
Number of Pins 90
Operating Supply Voltage 1.8 V
RoHS Compliant
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1080879-MT46H16M32LFCM-5:B
Ultra Librarian 3D Model Ultra Librarian MT46H16M32LFCM-5:B CAD Model

Description

The MT46H16M32LFCM-5:BMT46H16M32LFCM5:B is a 512 Mb density electronic component manufactured by Micron Technology Inc.

  • Operating Supply Voltage: 1.8 V
  • Maximum Frequency: 200 MHz
  • Pins: 90
  • Category: OEM part (M-N)
  • Alternative Part: MT46H16M32LFCM-5:BMT46H16M32LFCM5:B
  • Supply and Demand Status: shortage
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 70 °C
  • Mounting: mountable on a surface
  • Address Bus Width: 15 b.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess