EN
  • EN
  • DE

MT45W2MW16BGB-701

Part No MT45W2MW16BGB-701
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080876-MT45W2MW16BGB-701
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT45W2MW16BGB-701 CAD Model

Description

The MT45W2MW16BGB-701 is a high-performance synchronous dynamic random-access memory (SDRAM) component manufactured by Micron Technology Inc. It's designed for applications demanding substantial memory bandwidth and low latency, often found in networking equipment, high-end consumer electronics, and embedded systems. This SDRAM offers a substantial capacity, enabling it to handle large datasets and complex algorithms efficiently.

Applications

  • Networking routers and switches
  • High-definition television (HDTV) systems
  • Gaming consoles
  • Set-top boxes
  • Industrial control systems

Features

  • High-speed data transfer rates: Achieves rapid data access, crucial for real-time processing.
  • Large memory capacity: Provides ample storage space for data and code.
  • Low latency: Minimizes delays in memory access, improving system responsiveness.
  • Synchronous operation: Operates in sync with the system clock, ensuring precise timing and data integrity.
  • Double data rate (DDR): Transfers data on both the rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • Burst mode operation: Allows for efficient sequential data access, reducing overhead.

Benefits

  • Enhanced system performance: Faster data access and transfer speeds lead to improved overall system performance.
  • Increased data throughput: Enables the processing of larger amounts of data in a shorter period.
  • Reduced latency: Minimizes delays, resulting in a more responsive and efficient system.
  • Improved reliability: Synchronous operation and error correction mechanisms enhance data integrity.
  • Optimized power consumption: Designed for efficient power usage, extending battery life in portable devices.

Additional Details

The MT45W2MW16BGB-701 typically operates with a specific voltage requirement (e.g., 1.8V or 2.5V), and its operating temperature range is usually specified to ensure reliable performance in various environments. The component is often available in different package types, such as FBGA (Fine-pitch Ball Grid Array), which allows for high-density mounting on printed circuit boards (PCBs). Detailed timing parameters, such as clock frequency, CAS latency, and burst length, are critical for proper system integration and performance optimization. Please refer to the official Micron datasheet for comprehensive technical specifications and guidelines.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess