EN
  • EN
  • DE

MT29F1G08ABCH4-ET:C

Part No MT29F1G08ABCH4-ET:C
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description 128MX8 Nand Flash Plastic Ext Temp Pbf Vfbga 1.8V Asynch/page Read Mass Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 30 ns
Address Bus Width 28 b
Density 1 Gb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.95 V
Memory Type NAND
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Nominal Supply Current 20 mA
Number of Pins 63
Operating Supply Voltage 1.8 V
Page Size 2 kB
Radiation Hardening No
RoHS Compliant
Sync/Async Asynchronous
Word Size 8 b
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1080798-MT29F1G08ABCH4-ET:C
Ultra Librarian 3D Model Ultra Librarian MT29F1G08ABCH4-ET:C CAD Model

Description

The Micron Technology Inc. electronic component has a density of 1 Gb and operates @ an operating supply voltage of 1.8 V.

  • Memory Type: NAND
  • Interface: asynchronous
  • Word Size: 8 b
  • Packaging: surface mount
  • RoHS: compliant
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • Supply and Demand Status: shortage

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess