EN
  • EN
  • DE

MT29F128G08CJABAWP-IT:B

Part No MT29F128G08CJABAWP-IT:B
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Flash MLC NAND Parallel 3.3V 128Gbit 16G x 8bit 48-Pin TSOP-I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
Memory Size 14.9 GB
Operating Supply Voltage 3.3 V
RoHS Compliant
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1080793-MT29F128G08CJABAWP-IT:B
Ultra Librarian 3D Model Ultra Librarian MT29F128G08CJABAWP-IT:B CAD Model

Description

The MT29F128G08CJABAWP-IT:B is a 128Gb (Gigabit) NAND flash memory device produced by Micron Technology Inc. This high-capacity storage solution is engineered for use in various applications that demand reliable and efficient data storage.

Applications

  • Solid-state drives (SSDs)
  • Embedded systems
  • Mobile devices (smartphones, tablets)
  • Industrial storage solutions
  • Data logging equipment

Features

  • Capacity: 128Gb (16GB)
  • NAND Type: MLC (Multi-Level Cell) NAND Flash
  • Interface: ONFI (Open NAND Flash Interface)
  • Data Transfer Rate: Fast data transfer capabilities for quick read/write operations.
  • Operating Voltage: Typically operates at 3.3V or 1.8V for power efficiency.
  • Operating Temperature Range: Available in industrial temperature range for robust performance in harsh environments.
  • Error Correction: Integrated error correction code (ECC) ensures data integrity and reliability.
  • Endurance: High program/erase cycle endurance for long-term use.

Benefits

  • Large Storage Capacity: Provides ample storage space for data-intensive applications.
  • Data Reliability: ECC mechanism ensures data integrity, minimizing data corruption risks.
  • High-Speed Performance: ONFI interface enables rapid data transfer, improving overall system responsiveness.
  • Energy Efficiency: Low power consumption optimizes battery life in portable devices.
  • Durability: Designed to withstand challenging operating conditions, ensuring longevity in industrial settings.
  • Compact Form Factor: Suitable for integration into space-constrained devices.

Additional Details

The MT29F128G08CJABAWP-IT:B employs MLC NAND flash technology, allowing for higher storage density and reduced cost per bit by storing multiple bits of data per cell. The ONFI interface ensures seamless communication between the NAND flash memory and the host controller, promoting compatibility across different systems. The integrated ECC functionality detects and corrects errors during data storage and retrieval, enhancing data reliability. The -IT likely refers to Industrial Temperature range and :B likely refers to a specific revision or marking.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess