The MT29F128G08CFAABWI-12QZ is a 128Gb NAND Flash memory device manufactured by Micron Technology. It is a high-density, non-volatile memory solution suitable for a wide range of storage applications.
Applications:
- Solid State Drives (SSDs)
- Embedded Systems
- Mobile Devices (Smartphones, Tablets)
- USB Flash Drives
- Memory Cards (SD Cards, microSD Cards)
Features:
- 128Gb (16GB) capacity
- NAND Flash technology
- Operating Voltage: 2.7V - 3.6V
- Page Size: 8KB + 224B spare
- Block Size: 512KB + 14KB spare
- Interface: ONFI 2.3
- Data transfer rate up to 200 MT/s
- Operating temperature: -40°C to +85°C
Benefits:
- High storage capacity in a compact form factor.
- Fast data access and transfer rates.
- Non-volatile memory retains data even when power is off.
- Enhanced reliability and endurance compared to traditional storage solutions.
- Low power consumption for energy-efficient applications.
Additional Details:
The MT29F128G08CFAABWI-12QZ uses a NAND flash memory array organized into blocks and pages. The ONFI 2.3 interface allows for high-speed data transfer between the flash memory and the host controller. It features advanced error correction code (ECC) to ensure data integrity and reliability. The device also incorporates wear-leveling algorithms to extend its lifespan by distributing write/erase cycles evenly across the memory array.
This NAND Flash memory is widely used in consumer electronics, industrial equipment, and embedded systems to provide reliable and high-performance storage solutions. Its high capacity and fast data transfer rates make it well-suited for applications that require storing large amounts of data, such as operating systems, applications, and multimedia files.