EN
  • EN
  • DE

MT29C1G56MAVZAJC-75 IT

Part No MT29C1G56MAVZAJC-75 IT
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description 64MX16/16MX16 Mcp Plastic Ind Temp Stacked Green Vfbga 1.8V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1080783-MT29C1G56MAVZAJC-75 IT
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT29C1G56MAVZAJC-75 IT CAD Model

Description

The MT29C1G56MAVZAJC-75 IT is a 1Gb NAND Flash memory device produced by Micron Technology Inc. This device is designed for high-density, low-cost data storage in a variety of applications, including mobile devices, embedded systems, and consumer electronics. It offers a combination of large storage capacity, fast data access, and low power consumption.

Applications

  • Smartphones and tablets
  • Solid-state drives (SSDs)
  • USB flash drives
  • Digital cameras
  • Embedded systems

Features

  • 1Gb (Gigabit) capacity
  • NAND Flash technology
  • High-speed data transfer rates
  • Low power consumption
  • Error correction code (ECC) support
  • Small form factor

Benefits

  • High-Density Storage: Provides ample storage space for data, applications, and multimedia content.
  • Fast Read/Write Performance: Enables quick access to stored data, improving overall system responsiveness.
  • Efficient Power Usage: Minimizes energy consumption, making it ideal for battery-powered devices.
  • Compact Design: Allows for integration into small and space-constrained electronic devices.
  • Data Integrity: ECC support ensures data reliability and prevents data corruption.

The MT29C1G56MAVZAJC-75 IT is based on advanced NAND Flash technology, providing a reliable and efficient storage solution. The device's high-speed data transfer rates ensure quick and seamless access to stored information. Its low power consumption extends battery life in portable applications. With built-in ECC support, the memory ensures data integrity, protecting against data loss. It's commonly used to store operating systems, applications, user data, and multimedia files in various electronic devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess