EN
  • EN
  • DE

MT29C1G12MAUNAJC-6 IT

Part No MT29C1G12MAUNAJC-6 IT
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description J45G .1G+512 8 Bit+ddr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080780-MT29C1G12MAUNAJC-6 IT
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT29C1G12MAUNAJC-6 IT CAD Model

Description

The MT29C1G12MAUNAJC-6 IT is a 1 Gb (Gigabit) NAND Flash memory device manufactured by Micron Technology Inc. It's designed for high-density, low-cost storage solutions, primarily used in consumer electronics, embedded systems, and mobile devices. This memory offers a balance of storage capacity, performance, and reliability.

Applications

  • Solid-State Drives (SSDs)
  • USB Flash Drives
  • Memory Cards (SD, microSD)
  • Embedded Systems
  • Mobile Devices (Smartphones, Tablets)

Features

  • 1 Gb (Gigabit) Density
  • NAND Flash Technology
  • High-Speed Data Transfer Rates
  • Low Power Consumption
  • Small Form Factor
  • Error Correction Code (ECC) Support

Benefits

  • High-Density Storage: Provides ample storage space for data, applications, and multimedia content.
  • Fast Read/Write Speeds: Enables quick access to stored data, improving system performance.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Compact Size: Allows for integration into small and space-constrained devices.
  • Data Reliability: ECC support ensures data integrity and prevents data corruption.

The MT29C1G12MAUNAJC-6 IT utilizes advanced NAND Flash technology to deliver high-density storage with excellent performance. Its small form factor makes it ideal for integration into various electronic devices. The built-in ECC support enhances data reliability, ensuring that stored data remains intact. This NAND Flash memory is commonly used for storing operating systems, applications, user data, and multimedia files.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess