EN
  • EN
  • DE

MT28F400B3WG-10BETE

Part No MT28F400B3WG-10BETE
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030044-MT28F400B3WG-10BETE
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT28F400B3WG-10BETE CAD Model

Description

The Micron MT28F400B3WG-10BETE is a 4 Mbit (512Kb x 8 or 256Kb x 16) Parallel Flash Memory device. It's designed for embedded applications requiring non-volatile storage of code and data. This flash memory offers fast read access times and low power consumption.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics (e.g., digital cameras, MP3 players)
  • Automotive electronics
  • BIOS storage

Features

  • 4 Mbit (512Kb x 8 or 256Kb x 16) memory organization
  • Parallel interface for fast access
  • 100 ns read access time
  • Single 5V power supply
  • Sector Erase Architecture
  • Low power consumption
  • CMOS technology
  • Operating temperature range of -40°C to +85°C

Benefits

  • Fast Read Access: Enables quick retrieval of stored data and code.
  • Non-Volatile Storage: Retains data even when power is off.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Reliable Data Storage: Ensures data integrity over a long period.
  • Versatile Application: Can be used in a wide range of embedded systems.

Technical Specifications

The MT28F400B3WG-10BETE operates on a single 5V power supply. It features a parallel interface that allows for fast read and write operations. The device supports sector erase, allowing for selective erasure of memory blocks. The access time is 100ns, suitable for high speed operation. The memory is organized as either 512Kb x 8 or 256Kb x 16, depending on the configuration. The device operates over an industrial temperature range, making it suitable for use in harsh environments. The flash memory is designed for applications requiring reliable and fast non-volatile storage, offering a balance of performance, power consumption, and data integrity. It provides a cost-effective solution for embedded systems that need to store code, configuration data, and other critical information. The 100ns access time enables quick boot up sequences for embedded devices, and the industrial temperature range means that it will function properly in a variety of environments.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess