EN
  • EN
  • DE

M29W800DT70M6

Part No M29W800DT70M6
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description IC, FLASH, 8MBIT, 70NS, SOIC-44; Memory Type: Flash; Memory Size: 8Mbit; Memory Configuration: 1M x 8 / 512K x 16; IC...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Mounting SMD (SMT)
Case / Package SO
Density 8 Mb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 1 MB
Memory Type FLASH, NOR
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Pins 44
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1028273-M29W800DT70M6
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W800DT70M6 CAD Model

Description

The Micron Technology Inc. M29W800DT70M6 is an 8 Mb density FLASH NOR memory chip with a memory size of 1 MB.

  • It has a parallel interface and an access time of 70 ns.
  • The chip has a maximum operating temperature of 85 °C and a minimum operating temperature of -40 °C.
  • It is compliant with RoHS regulations and has no radiation hardening.
  • The chip is mounted using SMD (SMT) technology and has 44 pins.
  • The Micron Technology Inc. M29W800DT70M6 is an OEM part and is part of the M-N category. in the open market.
  • The supply and demand status of the chip is currently in shortage.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Lucent
Lowest to $70.6306

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess