EN
  • EN
  • DE

M28W320FSU70ZA6E

Part No M28W320FSU70ZA6E
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description NOR Flash Parallel 3V/3.3V 32Mbit 2M x 16bit 70ns 64-Pin TBGA Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Address Bus Width 21 b
Density 32 Mb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 18 mA
Number of Pins 64
Radiation Hardening No
RoHS Compliant
Sync/Async Asynchronous
Word Size 16 b
Win Source Part Number 1073572-M28W320FSU70ZA6E
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28W320FSU70ZA6E CAD Model

Description

The Micron Technology Inc. M28W320FSU70ZA6E is a NOR memory with a density of 32 Mb.

  • Memory Type: NOR
  • Density: 32 Mb
  • Interface: Parallel
  • Access Time: 70 ns
  • Sync/Async: Asynchronous
  • Word Size: 16 b
  • Pins: 64
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • Nominal Supply Current: 18 mA
  • Max Supply Voltage: 3.6 V
  • Min Supply Voltage: 2.7 V
  • Mounting: Surface mountable
  • RoHS Compliant: Yes

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess