EN
  • EN
  • DE

EDFA164A1PB-GD-F-R

Part No EDFA164A1PB-GD-F-R
Manufacturer Micron Technology Inc.
Catalog OEM Parts (C - E)
Description DRAM Chip Mobile LPDDR3 SDRAM 16G-Bit 256Mx64 1.2V/1.8V 216-Pin VFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 14 b
Data Bus Width 64 b
Density 16 Gb
Max Frequency 800 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -30 °C
Number of Pins 216
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 992298-EDFA164A1PB-GD-F-R
Categories OEM Parts(C-E)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EDFA164A1PB-GD-F-R CAD Model

Description

The Micron Technology Inc. EDFA164A1PB-GD-F-R is a 16 Gb density memory IC with a 64-bit data bus width and a 14-bit address bus width.

  • Density: 16 Gb
  • Data Bus Width: 64-bit
  • Address Bus Width: 14-bit
  • Maximum Frequency: 800 MHz
  • Package: 216-pin
  • Packaging: Tape and Reel
  • Category: OEM Parts (C-E)
  • Supply and Demand: Shortage
  • RoHS Compliance: RoHS compliant
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -30°C
  • Radiation Hardening: No radiation hardening
  • Alternative Part: Cross-reference available

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9138 $62.7414
7+ $17.1601 $120.1207
11+ $16.6238 $182.8618
15+ $16.0875 $241.3125
19+ $15.5513 $295.4747
25+ $13.9425 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess