EN
  • EN
  • DE

EDB8132B3PB-1D-F-R

Part No EDB8132B3PB-1D-F-R
Manufacturer Micron Technology Inc.
Catalog OEM Parts (C - E)
Description DRAM Chip Mobile LPDDR2 SDRAM 8G-Bit 256Mx32 1.2V/1.8V 168-Pin WFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 5.5 ns
Address Bus Width 13 b
Data Bus Width 32 b
Density 8 Gb
Max Frequency 1.066 GHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.95 V
Min Operating Temperature -30 °C
Min Supply Voltage 1.7 V
Nominal Supply Current 220 mA
Number of Pins 168
Operating Supply Voltage 1.8 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1005679-EDB8132B3PB-1D-F-R
Categories OEM Parts(C-E)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EDB8132B3PB-1D-F-R CAD Model

Description

This electronic component is an 8 Gb memory device that is categorized under OEM parts. It has a part number of 1005679-EDB8132B3PB-1D-F-R and is designed to store data.

  • Part Number: 1005679-EDB8132B3PB-1D-F-R
  • Access Time: 5.5 ns
  • Voltage Supply: 1.8V
  • Pin Package: 168-Pin
  • Data Bus Width: 32 b
  • Manufacturer: Micron Technology Inc.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2059 $51.6177
8+ $14.1177 $112.9416
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7942 $255.8840
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 719 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess