Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Special Purpose
Win Source Part Number 195177-SY88933VKC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88933VKC CAD Model

Description

The SY88933VKC from Microchip Technology is a high-performance, low-power single 3.3V supply CMOS optical fiber receiver with an integrated transimpedance amplifier. This device is designed to operate at data rates up to 3.2 Gbps, making it an ideal choice for high-speed communication network applications including gigabit Ethernet, fiber channel, and SONET/SDH systems.

Key Features

  • High Data Rate: Supports data rates up to 3.2 Gbps, providing the necessary bandwidth for high-speed data transmission.
  • Integrated Transimpedance Amplifier: The built-in amplifier offers excellent signal amplification, which is essential for converting small currents from a photodiode to a usable voltage.
  • Low Power Consumption: Designed with power efficiency in mind, the SY88933VKC minimizes power usage, making it suitable for power-sensitive applications.
  • Signal Detect Output: Features an integrated signal detect (SD) function, which provides a TTL logic-level output that indicates the presence of an optical input signal.
  • PECL Data Outputs: Offers differential positive emitter-coupled logic (PECL) data outputs, ensuring compatibility with high-speed logic and reducing signal distortion.
  • Chatter-Free Operation: The SY88933VKC ensures stable operation without chatter, even in the presence of input signal noise.
  • Single 3.3V Supply: Operates on a single 3.3V power supply, simplifying power management in system design.

Applications

The versatility of the SY88933VKC allows for its use in a wide range of applications that require high-speed data transfer and low power consumption. It is particularly well-suited for:

  • Gigabit Ethernet Transceivers
  • Fiber Channel Network Equipment
  • SONET/SDH Transmission Systems
  • High-Speed Data Acquisition Systems
  • Telecommunications Switching Equipment

The SY88933VKC is a testament to Microchip Technology's commitment to providing advanced solutions for high-speed communication challenges. With its robust feature set and reliable performance, this product is an excellent choice for designers looking to enhance their high-speed optical communication systems.

You May Also Be Interested in

Anadigics, Inc
Need more? Email Us
ECAD model for AWU6608R
Analog Devices Inc.
IC AMP COMP REF 10MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 10-MSOP
Lowest to $13.3603
ECAD model for LT6109AIMS-1#PBF
ON Semiconductor
Need more? Email Us
ECAD model for LA7793V-TLM
Maxim Integrated
SP Amp Limiting Amp Single 20-Pin QFN EP T/R
Need more? Email Us
ECAD model for MAX3272AEGP-T
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88083LMG-TR
Analog Devices Inc.
IC AMP COMP REF 8DFN / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-DFN (2x3)
Lowest to $5.3489
ECAD model for LT6108IDCB-2
Maxim Integrated
IC AMP CATV UPSTREAM 28QFN
Need more? Email Us
ECAD model for MAX3507EGI+T
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
ECAD model for SI8922BD-IS4
Analog Devices Inc.
100 dB Range (10 nA to 1 mA) ogarithmic Converter
Lowest to $30.9672
ECAD model for AD8305ACPZ

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3373 $66.0357
22+ $6.0204 $132.4488
34+ $5.8328 $198.3152
46+ $5.6440 $259.6240
60+ $5.4564 $327.3840
80+ $4.8924 $391.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,160 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention