EN
  • EN
  • DE

SY88913VKC-TR

Part No SY88913VKC-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88913
Other Names SY88913VKC TR,SY88913VKC TR,SY88913VKCTR,SY88913VKCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260404-SY88913VKC-TR
Ultra Librarian 3D Model Ultra Librarian SY88913VKC-TR CAD Model

Description

Microchip Technology SY88913VKC-TR Product Overview

The SY88913VKC-TR from Microchip Technology is a high-performance, low-power consumption optical fiber receiver that is designed to operate at gigabit speeds, making it an ideal solution for high-speed data communication applications. This device is part of the SY88913 series and is available in a compact SMT package, which is suitable for space-constrained applications.

Key Features

  • High-Speed Performance: The SY88913VKC-TR is capable of handling data rates up to 3.2 Gbps, providing the bandwidth needed for fast data transfer in networking and telecommunication systems.
  • Low Power Consumption: Designed with power efficiency in mind, this optical receiver operates with a minimal power requirement, which is crucial for reducing overall system power consumption.
  • Integrated Functionalities: It comes with an integrated transimpedance amplifier (TIA), limiting amplifier, and a signal detect (SD) circuit, which simplifies design and reduces component count.
  • Signal Detect Output: The signal detect feature offers a TTL logic output that indicates the presence of an optical input signal, providing a useful mechanism for power management and signal integrity checking.
  • PECL Data Outputs: The device features differential Positive Emitter-Coupled Logic (PECL) data outputs, ensuring compatibility with high-speed logic and reducing signal degradation.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments.
  • Surface Mount Technology: The SY88913VKC-TR is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving PCB design.

Applications

The SY88913VKC-TR is versatile and can be used in a variety of applications, including:

  • Fiber-to-the-Home (FTTH) systems
  • High-speed data acquisition systems
  • Data center interconnects
  • Telecommunications and networking equipment
  • SONET/SDH and Ethernet systems

With its combination of high-speed data handling, low power consumption, and integrated features, the SY88913VKC-TR from Microchip Technology is an excellent choice for designers looking to improve the performance and efficiency of their optical communication systems.

You May Also Be Interested in

Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess