EN
  • EN
  • DE

SY88883VKI-TR

Part No SY88883VKI-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88883
Other Names SY88883VKI TR,SY88883VKI TR,SY88883VKITR,SY88883VKITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260402-SY88883VKI-TR
Ultra Librarian 3D Model Ultra Librarian SY88883VKI-TR CAD Model

Description

The SY88883VKI-TR from Microchip Technology is a cutting-edge, high-performance laser diode driver tailored for fiber optic applications. It is an integral component for systems that require reliable and fast data transmission. This device is designed to deliver precision and efficiency, making it an ideal choice for telecommunications, data communications, and high-speed networking solutions.

Key Features

  • High-Speed Operation: The SY88883VKI-TR is capable of operating at very high speeds, making it suitable for applications that demand quick data throughput and low latency.
  • Automatic Power Control (APC): This feature ensures consistent optical power output from the laser diode, which is crucial for maintaining signal integrity over varying conditions.
  • Low Power Dissipation: The device is engineered to consume minimal power, which not only saves energy but also reduces the thermal footprint, enhancing system reliability.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages, providing flexibility in system design and ensuring compatibility with various power systems.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, thus prolonging its operational lifespan and ensuring stable performance.

Applications

The SY88883VKI-TR is versatile and can be used in a variety of applications, including:

  • Fiber-optic transceivers
  • Synchronous Optical Networking (SONET)/Synchronous Digital Hierarchy (SDH) systems
  • Gigabit Ethernet and 10 Gigabit Ethernet networks
  • Fiber Channel networks
  • Optical modules and subsystems

Quality and Reliability

As a product of Microchip Technology, the SY88883VKI-TR is manufactured to meet the highest standards of quality and reliability. Microchip's commitment to excellence ensures that this laser diode driver provides consistent performance and meets the rigorous demands of the industry. The device is available in a compact package, making it suitable for space-constrained applications while still delivering the robustness required for high-speed optical communication.

For engineers and designers seeking a reliable solution for their high-speed optical systems, the SY88883VKI-TR from Microchip Technology stands out as a superior choice that combines performance, efficiency, and durability.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess