Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88883
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260379-SY88883VKG
Ultra Librarian 3D Model Ultra Librarian SY88883VKG CAD Model

Description

The SY88883VKG from Microchip Technology is a state-of-the-art, high-speed, low-power consumption driver designed for the modern communication market. This advanced product is part of Microchip's extensive portfolio of semiconductor solutions, specifically tailored for optical networking applications where performance and reliability are paramount.

Key Features

  • High-Speed Operation: The SY88883VKG is capable of driving signals at very high speeds, making it an ideal choice for applications that require fast data transfer rates, such as gigabit Ethernet or fiber channel networks.
  • Low Power Consumption: Despite its high performance, this driver is engineered to consume minimal power, which is crucial for reducing operational costs and heat dissipation in dense networking environments.
  • Automatic Power Control (APC): This feature ensures consistent optical power output, which is essential for maintaining signal integrity over long distances and varying temperature conditions.
  • Wide Operating Temperature Range: The SY88883VKG is designed to perform reliably across a broad temperature spectrum, ensuring stability and functionality in diverse operating conditions.
  • Single 3.3V Power Supply: The driver operates on a single 3.3V power supply, simplifying the power design for system integrators and reducing the overall system complexity.

Applications

The versatility of the SY88883VKG allows it to be used in a variety of applications, including:

  • Fiber-to-the-Home (FTTH) networks
  • High-speed data communication links
  • Optical network switching and routing
  • SONET/SDH and Ethernet network equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the SY88883VKG is no exception. This product is built to meet the highest industry standards, ensuring that it delivers consistent performance and reliability for critical communication infrastructure.

Whether you're designing a new optical network or upgrading an existing one, the SY88883VKG provides the speed, efficiency, and dependability that modern communication systems demand.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP
Lowest to $41.3338
ECAD model for ADA4939-2YCPZ-R7
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
ECAD model for ADL5567ACPZN-R7
Maxim Integrated
1.25-2.5GBPS LIMITING AMPLIFIER / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Need more? Email Us
ECAD model for MAX3765CUB
Microchip Technology
IC LIMITING AMP 16QFN
Need more? Email Us
ECAD model for SY88953ALMG-TR
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Need more? Email Us
ECAD model for LA8160V-MPB-E
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Need more? Email Us
ECAD model for LTC6409CUDB#TRMPBF
Skyworks Solutions Inc.
IC ISOLATION 16SOIC
Need more? Email Us
ECAD model for SI8920BD-IS
Texas Instruments
DIFFERENTIAL LINE DRIVER
Lowest to $0.5151
ECAD model for THS6222IRHFR
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $7.1576
ECAD model for MAX4375FESD+

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention