EN
  • EN
  • DE

SST12LP07-QVCE-MM007

Part No SST12LP07-QVCE-MM007
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF PWR AMP 802.11G 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 2.4GHz to 2.485GHz
Gain 29dB
RF Type 802.11b/g
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 230mA
Test Frequency 2.4GHz to 2.5GHz
Case / Package 16-VQFN (3x3)
Win Source Part Number 030895-SST12LP07-QVCE-MM007
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SST12LP07-QVCE-MM007 CAD Model

Description

Microchip Technology's SST12LP07-QVCE-MM007 is a state-of-the-art RF amplifier designed for high-performance wireless applications. This product is part of the Microchip's extensive range of RF products, known for their reliability and cutting-edge technology. The SST12LP07-QVCE-MM007 is a testament to Microchip's commitment to providing solutions that meet the evolving demands of the wireless communications market.

Key Features

  • Frequency Range: The amplifier operates over a broad frequency range, making it suitable for various wireless applications, including WLAN, Bluetooth, and other ISM band systems.
  • High Power and Efficiency: It delivers high output power with high linear output power over temperature, ensuring efficient performance for demanding applications.
  • Low EVM: The SST12LP07-QVCE-MM007 boasts low Error Vector Magnitude (EVM), which translates to better signal quality and integrity for data transmission.
  • Integrated Power Detector: An integrated power detector provides consistent power control, enhancing system stability and reliability.
  • Compact Design: The product comes in a compact package, making it ideal for space-constrained applications without compromising on performance.

Applications

Designed for versatility, the SST12LP07-QVCE-MM007 can be used in a variety of applications. It is particularly well-suited for:

  • Wireless Local Area Networks (WLANs)
  • Bluetooth Systems
  • Home RF Devices
  • 2.4 GHz ISM Band Applications
  • Portable Battery-Powered Equipment

Quality and Support

Microchip Technology is known for its commitment to quality, and the SST12LP07-QVCE-MM007 is no exception. It is manufactured to the highest standards to ensure performance and durability. Additionally, Microchip provides excellent technical support and resources to help customers integrate the product into their designs seamlessly.

You May Also Be Interested in

NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess