EN
  • EN
  • DE

RN4020-V/RMBEC133

Part No RN4020-V/RMBEC133
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK
Frequency 2.4GHz
Data Rate 1Mbps
Power - Output 7.5dBm
Sensitivity -92.5dBm
Serial Interfaces AIO, PIO, SPI, UART
Antenna Type Integrated, Trace
Memory Size 64kB Flash
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 16mA
Current - Transmitting 16mA
Mounting SMD (SMT)
Temperature Range - Operating -30°C ~ 85°C
Package / Case Module
Firmware Version 1.3.3
Base Product Number RN4020
Standard Package 84
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235701-RN4020-V/RMBEC133
Ultra Librarian 3D Model Ultra Librarian RN4020-V/RMBEC133 CAD Model

Description

The RN4020-V/RMBEC133 from Microchip Technology is a cutting-edge Bluetooth Low Energy (BLE) module that offers a highly flexible solution for developers looking to integrate Bluetooth 4.1 connectivity into their products. This compact module is designed to meet the needs of a wide range of applications in the Internet of Things (IoT), wearable electronics, home automation, and personal health devices.

Key Features:

  • Bluetooth 4.1 Compliance: The RN4020-V/RMBEC133 is fully certified to meet Bluetooth 4.1 standards, ensuring compatibility with a broad range of BLE devices.
  • Easy Integration: With its small form factor and simple command set, the module is easy to integrate into existing designs, minimizing development time and cost.
  • Low Power Consumption: Designed for battery-powered applications, the RN4020-V/RMBEC133 boasts ultra-low power consumption, extending the life of your device.
  • Onboard Stack: The module comes with a complete onboard Bluetooth stack, including GAP, GATT, SMP, and L2CAP protocols, which simplifies the software development process.
  • Scripting Support: The RN4020-V/RMBEC133 supports Microchip's unique scripting language, allowing for autonomous operation and eliminating the need for an external microcontroller.
  • Flexible Configuration: It can be configured using simple ASCII commands via UART, making it accessible to developers of all skill levels.

Applications:

  • IoT devices
  • Wearable technology
  • Home automation systems
  • Personal health and fitness trackers
  • Smartphone accessories

In conclusion, the RN4020-V/RMBEC133 BLE module from Microchip Technology is a versatile and power-efficient solution that simplifies the task of adding Bluetooth connectivity to a wide array of products. Its compliance with Bluetooth 4.1 standards, onboard stack, and scripting capabilities make it an excellent choice for developers looking to create innovative, connected products with minimal hassle.

You May Also Be Interested in

NimbeLink, LLC
EMBEDDED CELLULAR MODEM / Cellular 4G LTE CAT-4 (AT&T/Verzion) Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Through Hole
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Need more? Email Us
U-blox
DUAL CORE BLE 5.2 MODULE, U.FL / 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Murata Electronics North America
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $22.4972
U-blox
RF TXRX MOD WIFI / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $16.5699
Infineon Technologies
RF TXRX MOD BLE 5 CHIP SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $15.6492
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
Seeed Technology Co., Ltd
MT7628N-A WIFI MODULE, 128MB RAM / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3958 $54.7916
5+ $22.4786 $112.3930
7+ $21.7762 $152.4334
10+ $21.0737 $210.7370
13+ $20.3713 $264.8269
17+ $18.2639 $310.4863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess