EN
  • EN
  • DE

MTCH6303-I/RG

Part No MTCH6303-I/RG
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Touchscreen Controller 2 Wire Capacitive - I²C, USB Interface 64-QFN (9x9)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name MTCH6303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886413-MTCH6303-I/RG
Ultra Librarian 3D Model Ultra Librarian MTCH6303-I/RG CAD Model

Description

The MTCH6303-I/RG is a highly sophisticated capacitive touch controller designed and manufactured by Microchip Technology. This component is engineered to deliver a responsive, low-power touch experience for a wide range of interactive products. With its advanced touch-sensing capabilities, it is an ideal solution for implementing touch interfaces in consumer electronics, home appliances, and industrial control panels.

Key Features and Benefits

  • Multi-Touch Support: The MTCH6303-I/RG can handle up to 15 simultaneous touch points, offering users a seamless and intuitive multi-touch experience.
  • High Resolution: With a high signal-to-noise ratio, it provides precise touch detection, ensuring accurate and smooth operation.
  • Low Power Consumption: Designed for efficiency, this touch controller operates with low power consumption, making it suitable for battery-powered applications.
  • Robust Noise Immunity: The device features robust noise immunity, which allows for reliable performance in challenging electromagnetic environments.
  • Flexible Configuration: It offers a flexible configuration that can be tailored to a variety of touch sensor designs, including screens and touchpads of different shapes and sizes.
  • Gesture Recognition: The controller supports common touch gestures such as swipe, pinch, and zoom, enhancing user experience with intuitive controls.

Technical Specifications

Parameter Value
Supply Voltage (Vdd) 2.7V to 3.6V
Communication Interface I2C, SPI
Operating Temperature Range -40°C to +85°C
Package Type 28-QFN (5x5 mm)

The MTCH6303-I/RG from Microchip Technology represents a blend of performance, versatility, and reliability, making it an excellent choice for developers looking to incorporate advanced touch capabilities into their designs. Its ability to provide a high-quality user interface elevates the end product, ensuring a competitive edge in the market.

You May Also Be Interested in

Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253
Rochester Electronics
PSOC 3
Lowest to $13.2054
Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523
Analog Devices Inc.
IC ADC 12BIT CTRLR TOUCH 12WLCSP
Lowest to $4.1688
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809
Rochester Electronics
PSOC 3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.3217 $68.3217
3+ $56.0591 $168.1773
4+ $54.3069 $217.2276
5+ $52.5548 $262.7740
6+ $50.8027 $304.8162
8+ $45.5474 $364.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess