EN
  • EN
  • DE

MCP6S22T-I/MS

Part No MCP6S22T-I/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP PGA 2 CIRCUIT 8MSOP / Variable Gain Amplifier IC Data Acquisition 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Microchip Technology
Packaging Reel - TR
Type Variable Gain Amplifier
Applications Data Acquisition
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP6S22
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6S22T-I/MSTR,MCP6S22T-I/MS-ND,MCP6S22T-I/MS-NDR,MCP6S22T-I/MSCT,MCP6S22T-I/MSDKR
Standard Package 2,500
Win Source Part Number 1319632-MCP6S22T-I/MS
Ultra Librarian 3D Model Ultra Librarian MCP6S22T-I/MS CAD Model

Description

Microchip Technology's MCP6S22T-I/MS Programmable Gain Amplifier

The MCP6S22T-I/MS is a versatile, programmable gain amplifier (PGA) designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers precision amplification for a wide range of applications, including sensor interfacing, data acquisition systems, and industrial control systems.

Key Features

  • Programmable Gain Options: The MCP6S22T-I/MS provides multiple gain settings, which can be digitally controlled through a Serial Peripheral Interface (SPI). The gain options range from 1 to 16, allowing for flexible signal conditioning.
  • Dual Channel Input: This PGA features two input channels, enabling it to process two separate signals or to be used in differential input mode for improved noise rejection.
  • Extended Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Low Power Consumption: With its focus on power efficiency, the MCP6S22T-I/MS is an ideal choice for battery-powered and portable applications where power conservation is crucial.
  • Small Package Size: Housed in a compact 10-lead MSOP (Microchip's Package Outline) package, the amplifier saves valuable board space while still providing robust functionality.

Performance Attributes

The MCP6S22T-I/MS boasts a high degree of accuracy and stability, with a low input offset voltage that ensures precise amplification of the input signal. Its rail-to-rail output swing maximizes the dynamic range, making full use of the supply voltage. Additionally, the device features a high common-mode rejection ratio (CMRR) which further enhances its ability to extract signals in the presence of unwanted noise.

Applications

With its combination of features, the MCP6S22T-I/MS is well-suited for a variety of applications. It is commonly used in:

  • Automotive sensor interfaces
  • Portable instrumentation
  • Medical monitoring devices
  • Analog-to-digital converter (ADC) drivers
  • Audio processing

The MCP6S22T-I/MS from Microchip Technology is a reliable and flexible solution for any design requiring precise and adaptable signal amplification.

You May Also Be Interested in

Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,983 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess