EN
  • EN
  • DE

MCP6S22-I/MS

Part No MCP6S22-I/MS
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP PGA 2 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Variable Gain Amplifier IC Data Acquisition 8-MSOP
Manufacturer Microchip Technology
Package Tube
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP6S22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6S22-I/MS-NDR, 2266-MCP6S22-I/MS
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884305-MCP6S22-I/MS
Ultra Librarian 3D Model Ultra Librarian MCP6S22-I/MS CAD Model

Description

Product Overview: MCP6S22-I/MS

The MCP6S22-I/MS is a programmable gain amplifier (PGA) developed by Microchip Technology, a renowned manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-precision analog IC is designed to offer a versatile and flexible solution for applications requiring variable gain control.

Key Features

  • Programmable Gain: The device provides 8 steps of gain selection ranging from 1 to 32, allowing for on-the-fly adjustment to the amplification level through a simple SPI interface.
  • Dual Channels: Equipped with two independent input channels, the MCP6S22-I/MS can handle multiple signals, which is ideal for multiplexed applications.
  • Extended Temperature Range: Operating reliably over an industrial temperature range from -40°C to +125°C, it is suitable for harsh environments.
  • Serial Interface: The SPI interface ensures easy communication with microcontrollers and digital systems, providing a high-speed and reliable data transfer.
  • Rail-to-Rail Operation: Its rail-to-rail input and output operation enable optimal swing within the power supply limits, maximizing dynamic range.
  • Package Type: The device comes in a space-saving 10-lead MSOP package, designated by the suffix ‘I/MS’ in its part number.

Applications

The MCP6S22-I/MS is ideal for a variety of applications that require precise signal conditioning. Some common use cases include:

  • Automotive sensor signal processing
  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Audio processing

Conclusion

With its programmable gain, dual-channel input, and robust temperature range, the MCP6S22-I/MS from Microchip Technology offers a high degree of flexibility and performance for engineers and designers looking to integrate variable gain control in their electronic designs. Its compact MSOP package and SPI compatibility make it a convenient and efficient choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7944 $59.3832
8+ $16.2416 $129.9328
12+ $15.7334 $188.8008
16+ $15.2264 $243.6224
20+ $14.7193 $294.3860
27+ $13.1959 $356.2893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess