EN
  • EN
  • DE

MCP4801T-E/MC

Part No MCP4801T-E/MC
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT V-OUT 8DFN / 8 Bit Digital to Analog Converter 1 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Microchip Technology
Package Tape & Reel
Number of Bits 8
Number of D/A Converters 1
Settling Time 4.5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.25, ±0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Mounting SMD (SMT)
Base Product Number MCP4801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP4801T-E/MCCT,MCP4801T-E/MC-ND,MCP4801T-E/MCTR,MCP4801T-E/MCDKR
Standard Package 3,300
Win Source Part Number 964036-MCP4801T-E/MC
Ultra Librarian 3D Model Ultra Librarian MCP4801T-E/MC CAD Model

Description

Microchip Technology MCP4801T-E/MC Digital-to-Analog Converter

The MCP4801T-E/MC is a remarkable 8-bit digital-to-analog converter (DAC) component designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This DAC is part of Microchip's MCP4801 series, which is known for its high accuracy and performance in a compact form factor.

Key Features:

  • Resolution: The MCP4801T-E/MC offers an 8-bit resolution, providing fine granularity with 256 discrete levels of analog output, which is ideal for applications requiring precise control over analog signals.
  • Output Type: It features a buffered voltage output, ensuring a stable and consistent analog signal that is less susceptible to noise and other external interference.
  • Reference Voltage: The device has an external voltage reference input, giving designers flexibility in setting the full-scale output voltage to match the needs of the specific application.
  • Interface: Communication with microcontrollers or other digital systems is seamless, thanks to its SPI-compatible serial interface, which allows for easy integration into a wide range of electronic designs.
  • Supply Voltage: Operating with a single 2.7V to 5.5V power supply, the MCP4801T-E/MC is versatile for use in both 3.3V and 5V logic environments, making it suitable for a variety of power-sensitive applications.
  • Package: This DAC comes in a compact 8-pin MSOP package, which is ideal for space-constrained applications without compromising on performance.

Applications:

The MCP4801T-E/MC is well-suited for a variety of applications, including but not limited to:

  • Portable battery-powered devices
  • Data acquisition systems
  • Analog level adjustment
  • Programmable voltage and current sources
  • Motor control and robotics

Conclusion:

With its high level of integration, the MCP4801T-E/MC from Microchip Technology is a highly efficient and reliable solution for converting digital values into precise analog voltages. It is an excellent choice for designers who require an easy-to-use DAC with a small footprint, without sacrificing performance or flexibility.

You May Also Be Interested in

Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1357 $51.2568
58+ $1.7524 $101.6392
89+ $1.6976 $151.0864
122+ $1.6428 $200.4216
158+ $1.5881 $250.9198
211+ $1.4238 $300.4218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess