EN
  • EN
  • DE

MCP4725A2T-E/CH

Part No MCP4725A2T-E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT SOT23-6 / 12 Bit Digital to Analog Converter 1 SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Microchip Technology
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 6µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2, ±0.2
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting SMD (SMT)
Base Product Number MCP4725
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP4725A2T-E/CHTR,MCP4725A2TECH,MCP4725A2T-E/CHDKR,MCP4725A2T-E/CH-ND,MCP4725A2T-E/CHCT
Standard Package 3,000
Win Source Part Number 1078200-MCP4725A2T-E/CH
Ultra Librarian 3D Model Ultra Librarian MCP4725A2T-E/CH CAD Model

Description

The MCP4725A2T-E/CH from Microchip Technology is a high-precision, 12-bit Digital-to-Analog Converter (DAC) that offers a simple and effective way to convert digital signals into a high-resolution analog output. This compact and efficient component is designed to meet the rigorous demands of modern electronic systems, making it an ideal choice for a wide range of applications including industrial control systems, portable battery-operated devices, and sophisticated audio equipment.

Key Features:

  • Resolution: The MCP4725A2T-E/CH boasts a 12-bit resolution, providing fine granularity and a high degree of precision for the analog output signal.
  • Interface: It features an I2C interface, which allows for easy integration into most microcontroller-based systems with minimal pin count.
  • Voltage Supply: Operating from a single 2.7V to 5.5V power supply, this DAC is versatile for various power environments.
  • Programmable Output: Users can program the output voltage to range from zero scale (0V) to full scale (VDD) directly, providing maximum flexibility for output signal control.
  • Memory: It includes an onboard non-volatile memory (EEPROM) that allows the DAC register and configuration bits to be saved at power-down and restores them at power-up, ensuring consistent performance.
  • Package: The device comes in a compact SOT-23-6 package, which is ideal for space-constrained applications.

Applications:

The MCP4725A2T-E/CH is suitable for a variety of applications, including:

  • Programmable voltage and current sources
  • Data acquisition systems
  • Portable instrumentation
  • Analog and digital servo loops
  • Signal generation and waveform creation

With its high resolution, easy-to-use interface, and memory feature, the MCP4725A2T-E/CH DAC from Microchip Technology is a reliable and cost-effective solution for designers looking to add analog capability to their digital systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1077 $50.5848
58+ $1.7294 $100.3052
90+ $1.6754 $150.7860
124+ $1.6213 $201.0412
160+ $1.5673 $250.7680
214+ $1.4052 $300.7128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,686 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess