EN
  • EN
  • DE

MCP4716A2T-E/CH

Part No MCP4716A2T-E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT V-OUT SOT23-6 / 10 Bit Digital to Analog Converter 1 SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Microchip Technology
Package Tape & Reel
Number of Bits 10
Number of D/A Converters 1
Settling Time 6µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.05
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting SMD (SMT)
Base Product Number MCP4716
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP4716A2T-E/CHTR,MCP4716A2T-E/CHCT,MCP4716A2T-E/CHDKR,MCP4716A2T-E/CH-ND
Standard Package 3,000
Win Source Part Number 1004840-MCP4716A2T-E/CH
Ultra Librarian 3D Model Ultra Librarian MCP4716A2T-E/CH CAD Model

Description

Microchip Technology's MCP4716A2T-E/CH Digital-to-Analog Converter

The MCP4716A2T-E/CH is a high-performance, 10-bit digital-to-analog converter (DAC) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient DAC is part of Microchip's MCP47x6 series and is designed for applications that require a reliable and precise analog output from a digital source.

The MCP4716A2T-E/CH comes in a small 6-pin SOT-23 package, making it an ideal choice for space-constrained applications. Despite its small size, it boasts an impressive feature set, including an internal voltage reference, an I2C-compatible serial interface, and a non-volatile memory for storing configuration settings and DAC input codes, which ensures that the device retains the last DAC register and configuration bit settings after a power cycle.

With its 10-bit resolution, the MCP4716A2T-E/CH provides fine control over the analog output, allowing for a high degree of precision in applications such as calibration, adjustable biasing, and sensor trimming. The DAC operates from a single 2.7V to 5.5V supply, with a low power consumption that makes it suitable for battery-operated devices, portable instrumentation, and other power-sensitive applications.

The device's I2C interface supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes, offering flexibility in communication speed and facilitating easy integration into existing systems. Its extended temperature range of -40°C to +125°C ensures reliable operation in harsh environments, further enhancing its suitability for industrial, automotive, and consumer applications.

Microchip's MCP4716A2T-E/CH is a versatile DAC that provides designers with a compact, precise, and easy-to-use solution for converting digital signals into stable and accurate analog voltages. Whether it's for fine-tuning system performance or enabling analog capabilities in digital systems, this DAC is a robust choice for a wide array of design needs.

You May Also Be Interested in

Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6947 $50.8410
75+ $1.3905 $104.2875
115+ $1.3470 $154.9050
155+ $1.3036 $202.0580
200+ $1.2601 $252.0200
270+ $1.1298 $305.0460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess