EN
  • EN
  • DE

MCP3562R-E/ST

Part No MCP3562R-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 153.6k
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 2
Architecture Sigma-Delta
Reference Type -
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.7V
Features Internal Oscillator, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Base Product Number MCP3562
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366602-MCP3562R-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP3562R-E/ST CAD Model

Description

Introducing the MCP3562R-E/ST from Microchip Technology

The MCP3562R-E/ST is a highly integrated, low-power, 24-bit delta-sigma Analog-to-Digital Converter (ADC) component developed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This precision ADC is designed for a wide range of applications in industrial, automotive, and consumer electronics, where accurate electrical signal measurement is critical.

Key Features

  • High Resolution: With its 24-bit resolution, the MCP3562R-E/ST provides high-precision measurements, making it ideal for sensor applications that require fine detail and accuracy, such as temperature and pressure sensing.
  • Low Power Consumption: It is optimized for low-power operations, which is essential for battery-powered devices and energy-efficient systems.
  • Programmable Data Rate: The device offers a programmable data rate ranging from 12.5 SPS (samples per second) to 153.6 kSPS, allowing designers to balance between speed and power consumption according to their application needs.
  • Internal Oscillator: The integrated internal oscillator helps in reducing the external components required, simplifying the design and reducing the overall system cost.
  • Multiple Operating Modes: The ADC supports multiple operating modes, including single-shot conversion and continuous conversion, providing flexibility for various measurement scenarios.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, the MCP3562R-E/ST is suitable for harsh environments.

Applications

The versatility of the MCP3562R-E/ST ADC makes it an excellent choice for a range of applications, including:

  • Industrial Monitoring and Control Systems
  • Automotive Sensor Interfaces
  • Portable Instrumentation
  • Medical Devices and Patient Monitoring
  • Energy Systems and Smart Grid Infrastructure

Package and Availability

The MCP3562R-E/ST is offered in a TSSOP-20 package, providing a compact footprint for space-constrained applications. This ADC is available for order and can be sourced directly from Microchip Technology or through their authorized distributors.

With its robust feature set, the MCP3562R-E/ST ADC from Microchip Technology stands out as a reliable and efficient solution for precise analog signal conversion, driving innovation and performance in a multitude of electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0604 $54.3624
14+ $7.4342 $104.0788
21+ $7.2019 $151.2399
29+ $6.9695 $202.1155
38+ $6.7372 $256.0136
50+ $6.0403 $302.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess