EN
  • EN
  • DE

MCP3561T-E/NC

Part No MCP3561T-E/NC
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SIGMA-DELTA 20UQFN / 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-UQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 153.6k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Features Internal Oscillator, PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-UQFN (3x3)
Mounting SMD (SMT)
Base Product Number MCP3561
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP3561T-E/NCDKR,MCP3561T-E/NCCT,MCP3561T-E/NCTR
Standard Package 3,000
Win Source Part Number 985191-MCP3561T-E/NC
Ultra Librarian 3D Model Ultra Librarian MCP3561T-E/NC CAD Model

Description

Product Overview: MCP3561T-E/NC

The MCP3561T-E/NC is a high-precision, low-power, 24-bit delta-sigma Analog-to-Digital Converter (ADC) from the esteemed manufacturer Microchip Technology. This ADC is part of the MCP356x family, which is renowned for its advanced features and performance that cater to a wide range of applications, including industrial monitoring, medical instrumentation, and battery-powered devices.

Key Features

  • High Resolution: With its 24-bit resolution, the MCP3561T-E/NC provides highly accurate analog signal conversion, making it suitable for applications requiring precise measurements.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC features a low-power design that minimizes power usage during operation, thereby extending battery life in portable devices.
  • Programmable Data Rate: Users can program the data rate according to their specific needs, allowing for flexibility in balancing the trade-off between power consumption and performance.
  • Internal Oscillator: The device includes an internal 4.096 MHz oscillator, which eliminates the need for external components and simplifies the design process.
  • Differential Inputs: Differential inputs offer improved noise rejection, which is crucial for applications operating in electrically noisy environments.

Applications

The MCP3561T-E/NC is versatile and can be utilized in various application areas, including:

  • Industrial Automation and Process Control
  • Portable Instrumentation
  • Energy Metering
  • Medical Devices and Monitoring Systems

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The MCP3561T-E/NC is built to offer consistent performance over a wide temperature range, ensuring reliability in diverse operating conditions.

Package and Availability

The ADC comes in a compact 20-TSSOP package, providing a space-efficient solution for PCB design. It is available for purchase through Microchip Technology's extensive distribution network, ready to be integrated into your next high-precision project.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7386 $51.6474
22+ $4.7086 $103.5892
33+ $4.5615 $150.5295
46+ $4.4143 $203.0578
59+ $4.2672 $251.7648
79+ $3.8258 $302.2382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,720 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess