EN
  • EN
  • DE

MCP3561-E/ST

Part No MCP3561-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 153.6k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration -
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type -
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.7V
Features Internal Oscillator, PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Base Product Number MCP3561
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366577-MCP3561-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP3561-E/ST CAD Model

Description

Microchip Technology's MCP3561-E/ST Precision ADC

The MCP3561-E/ST is a highly integrated analog-to-digital converter (ADC) product from Microchip Technology, designed to deliver exceptional accuracy and low-noise performance for a wide range of applications. This 24-bit delta-sigma ADC features an impressive set of capabilities packed into a small TSSOP-16 package, making it an ideal choice for precision measurement in industrial, automotive, and consumer applications.

One of the standout features of the MCP3561-E/ST is its programmable data rate, which can be set from 12.5 SPS (samples per second) up to 153.6 kSPS, allowing designers to optimize the performance for their specific needs. This flexibility ensures that the device can be tuned for either low-power consumption or high-speed operation, depending on the application requirements.

The device boasts an internal 2.048V reference voltage, which eliminates the need for external components and simplifies the design process. Additionally, the MCP3561-E/ST includes an internal oscillator, further reducing the external component count and saving valuable board space. The ADC also features an extended temperature range, making it suitable for use in harsh environments.

With its differential input and an integrated programmable gain amplifier (PGA), the MCP3561-E/ST is capable of directly interfacing with a variety of sensors. The PGA offers gains from 1 to 32, enhancing the ADC's ability to read small signals with high precision. This makes it perfect for applications such as temperature sensing, pressure sensing, and weight measurement, where accuracy is paramount.

Communication with microcontrollers is simplified through the device's SPI interface, which allows for easy integration into a digital system. The MCP3561-E/ST also features various digital filters, including a SINC filter and a low-latency filter, providing designers with options to minimize noise and improve signal quality.

In summary, the MCP3561-E/ST from Microchip Technology is a versatile, high-precision ADC that offers a robust feature set for demanding measurement tasks. With its programmable data rate, internal reference voltage, and a host of other integrated features, this ADC is a compact, efficient solution for enhancing the accuracy and reliability of electronic systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess