EN
  • EN
  • DE

MCP3461-E/ST

Part No MCP3461-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 153.6k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration -
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.7V
Features Internal Oscillator, PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Base Product Number MCP3461
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366576-MCP3461-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP3461-E/ST CAD Model

Description

Microchip Technology MCP3461-E/ST Product Overview

The MCP3461-E/ST is a high-precision Analog-to-Digital Converter (ADC) offered by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular device is designed to provide exceptional accuracy and low noise in a tiny TSSOP-20 package, making it an ideal choice for a wide range of applications that require precise measurement, such as industrial control systems, medical instrumentation, and smart sensor applications.

Key Features:

  • Resolution: The MCP3461-E/ST features a 16-bit resolution with no missing codes, ensuring detailed and accurate digital representations of the input signal.
  • Sampling Rate: With a maximum sampling rate of up to 153.6 kS/s, this ADC is well-suited for capturing fast-changing signals without sacrificing accuracy.
  • Input Type: It supports differential input types, which can help in reducing common-mode noise and improving the quality of the signal acquisition.
  • Interface: The device includes an I2C-compatible serial interface, which allows for easy integration with most microcontrollers and processors.
  • Reference Voltage: It has an on-chip voltage reference with low drift, ensuring stable and precise measurements over a range of temperatures and supply voltages.
  • Programmable Gain Amplifier (PGA): The integrated PGA provides gains of 1, 2, 4, or 8, which enhances the flexibility and dynamic range of the ADC.
  • Low Power Consumption: Designed for power-sensitive applications, the MCP3461-E/ST features a low current consumption in both active and standby modes.

Applications:

The MCP3461-E/ST is versatile and can be used in various high-precision measurement applications. These include but are not limited to:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Temperature Sensing with RTD, Thermistor, and Thermocouple
  • Pressure Sensors
  • Weigh Scales
  • Industrial Process Control

With its robust feature set and Microchip's commitment to quality, the MCP3461-E/ST ADC is an excellent choice for developers looking to integrate precise data acquisition capabilities into their designs.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9072 $53.9792
25+ $4.0264 $100.6600
39+ $3.9006 $152.1234
53+ $3.7748 $200.0644
69+ $3.6490 $251.7810
92+ $3.2715 $300.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess