EN
  • EN
  • DE

MCP3428T-E/SL

Part No MCP3428T-E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Number of Bits 16
Sampling Rate (Per Second) 15
Number of Inputs 4
Input Type Differential
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features PGA, Selectable Address
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Mounting Style SMD
Part Number Series MCP3428
Manufacturer Pack Quantity 2,600
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807114-MCP3428T-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP3428T-E/SL CAD Model

Description

Microchip Technology MCP3428T-E/SL Product Overview

The MCP3428T-E/SL is a robust, low-power, 16-bit analog-to-digital converter (ADC) from Microchip Technology, designed to provide high-precision measurements for a wide range of applications. This device is particularly well-suited for industrial and instrumentation applications where accuracy and reliability are paramount.

Key Features

  • Resolution: The MCP3428T-E/SL offers a high-resolution 16-bit ADC, ensuring detailed and accurate analog signal conversion.
  • Channel Count: It features four fully differential input channels or eight single-ended input channels, providing flexibility for various signal configurations.
  • Programmable Gain Amplifier (PGA): This ADC includes a programmable gain amplifier with selectable gains of 1, 2, 4, or 8, allowing it to adapt to signals of different amplitudes.
  • On-Board Voltage Reference: The precision on-board voltage reference enhances the accuracy of measurements.
  • Low Power Consumption: Designed for power-sensitive applications, the MCP3428T-E/SL operates with low current consumption, making it ideal for portable and battery-operated devices.
  • I2C Interface: The device features an I2C-compatible serial interface, enabling easy integration with most microcontrollers and allowing for up to eight devices on the same bus.
  • Extended Temperature Range: Its operating temperature range of -40°C to +125°C ensures reliable performance in harsh environmental conditions.

Applications

The MCP3428T-E/SL is versatile and can be used in a variety of applications, including:

  • Industrial monitoring systems
  • Data acquisition systems
  • Battery-powered devices
  • Temperature sensing with RTD, thermistor, and thermocouples
  • Portable instrumentation
  • Factory automation

With its combination of precision, flexibility, and durability, the MCP3428T-E/SL from Microchip Technology is an excellent choice for designers looking to enhance their system's analog input capabilities.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7733 $58.8665
11+ $9.6601 $106.2611
17+ $9.3583 $159.0911
23+ $9.0564 $208.2972
29+ $8.7545 $253.8805
39+ $7.8489 $306.1071
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,083 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess