EN
  • EN
  • DE

MCP3422A0-E/SN

Part No MCP3422A0-E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT3.75SPS 2CH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 18
Sampling Rate 3.75
Number of Inputs 2
Input Type Differential
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features PGA
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 088008-MCP3422A0-E/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian MCP3422A0-E/SN CAD Model

Description

Microchip Technology's MCP3422A0-E/SN ADC

The MCP3422A0-E/SN is a highly precise 18-bit Analog-to-Digital Converter (ADC) offered by Microchip Technology, renowned for its expertise in microcontroller and analog semiconductors. Designed to operate with a single supply voltage ranging from 2.7V to 5.5V, this ADC is an ideal choice for low-power and high-resolution applications.

Encased in a compact 8-SOIC package, the MCP3422A0-E/SN is a versatile component that features two differential input channels which can be configured for either single-ended or differential inputs, giving designers the flexibility to address various sensor interfaces and signal conversion challenges. The device boasts an impressive on-board precision voltage reference and an oscillator, which eliminates the need for external components and simplifies the design process.

One of the standout features of the MCP3422A0-E/SN is its programmable sample rate and gain, which can be adjusted via an I2C-compatible serial interface. This allows the ADC to support sample rates from 3.75 SPS (samples per second) up to 240 SPS, and programmable gain amplifier settings of x1, x2, x4, or x8 to accommodate different input signal ranges.

With its high-resolution conversion capability, the MCP3422A0-E/SN is especially suitable for precision data acquisition systems, such as those used in industrial control systems, battery-operated devices, and sensor interfaces. The device's low current consumption contributes to extended battery life in portable applications, while its extended temperature range makes it reliable for industrial-grade requirements.

Furthermore, the MCP3422A0-E/SN includes features such as an automatic power-down mode, which conserves power between conversions, and a one-shot conversion mode, which is ideal for systems that require periodic monitoring without a constant data stream. The I2C interface also supports hot plugging and offers a multi-device connection capability, enabling the use of multiple ADCs on the same bus for complex monitoring tasks.

In summary, the MCP3422A0-E/SN from Microchip Technology is a high-precision, low-power ADC that delivers versatile performance for a wide range of applications, from portable devices to sophisticated industrial monitoring systems, making it a top choice for engineers and designers seeking reliable data conversion solutions.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4335 $52.0345
17+ $6.0993 $103.6881
26+ $5.9087 $153.6262
35+ $5.7181 $200.1335
46+ $5.5275 $254.2650
61+ $4.9557 $302.2977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 837 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess