EN
  • EN
  • DE

MCP3301-CI/P

Part No MCP3301-CI/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 13BIT SAR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features 13 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MCP3301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP3301CIP, 2266-MCP3301-CI/P, MCP3301CI/P, MCP3301-CI/P-NDR
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884158-MCP3301-CI/P
Ultra Librarian 3D Model Ultra Librarian MCP3301-CI/P CAD Model

Description

Microchip Technology MCP3301-CI/P

The MCP3301-CI/P is a high-performance 13-bit analog-to-digital converter (ADC) from Microchip Technology, renowned for delivering precision and accuracy in a wide range of applications. This single-channel ADC is an ideal component for advanced sensing and measurement solutions in industrial, automotive, and consumer electronics where reliable data conversion is essential.

With its 13-bit resolution, the MCP3301-CI/P offers fine granularity, ensuring that even the smallest changes in analog signals are captured with great detail. This makes it an excellent choice for applications requiring precise sensor readings, such as temperature control systems, pressure sensors, and medical monitoring devices.

The device operates with a supply voltage ranging from 2.7V to 5.5V, which allows for flexibility in various system designs and ensures compatibility with both 3.3V and 5V logic levels. The low power consumption of the MCP3301-CI/P is another standout feature, making it suitable for battery-powered or energy-sensitive applications.

One of the key advantages of the MCP3301-CI/P is its SPI-compatible serial interface, which facilitates easy integration into existing microcontroller-based systems. This interface also supports high-speed data communication, enabling rapid and efficient data transfer without significant processor overhead.

The MCP3301-CI/P comes in a PDIP-8 package, which is widely used and easy to handle for both prototyping and mass production. Its through-hole mounting design is robust and reliable, ensuring a secure connection to the PCB and simplifying the assembly process.

Overall, the MCP3301-CI/P is a testament to Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a sophisticated industrial control system or a compact consumer gadget, the MCP3301-CI/P offers the performance and ease of use necessary to create an effective and efficient solution.

For detailed specifications, application notes, and support documentation, designers and engineers are encouraged to visit the official Microchip Technology website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8021 $52.2189
22+ $4.7607 $104.7354
33+ $4.6120 $152.1960
45+ $4.4632 $200.8440
58+ $4.3144 $250.2352
78+ $3.8681 $301.7118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess