EN
  • EN
  • DE

MCP3201-CI/ST

Part No MCP3201-CI/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7V 12-Bit A/D Converter with SPI Serial Interface | IC ADC 12BIT SAR 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Mounting Style SMD
Family Part Number MCP3201
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1221034-MCP3201-CI/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP3201-CI/ST CAD Model

Description

Microchip Technology MCP3201-CI/ST

The MCP3201-CI/ST is a high-performance analog-to-digital converter (ADC) from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is a part of the MCP3201 series, which is well-known for its reliability and precision in converting analog signals to digital form.

Key Features:

  • Resolution: The MCP3201-CI/ST offers a 12-bit resolution, which ensures high-quality digital representation of the analog input signal.
  • Sampling Rate: It has a maximum sampling rate of 100 kilo-samples per second (ksps), allowing it to handle a wide range of dynamic signals.
  • Interface: This ADC features a simple Serial Peripheral Interface (SPI) that is compatible with most microcontrollers, providing easy integration into a variety of systems.
  • Supply Voltage: It operates on a single supply voltage ranging from 2.7V to 5.5V, making it versatile for both low-power and standard 5V applications.
  • Form Factor: The MCP3201-CI/ST comes in a compact TSSOP-8 package, ideal for space-constrained applications.
  • Low Power Consumption: This device is designed for low-power operation, which is critical for battery-powered and portable applications.
  • Accuracy: The ADC features a ±1 LSB Differential Non-Linearity (DNL) and a ±1 LSB Integral Non-Linearity (INL), ensuring precise and accurate readings.

Applications:

The versatility of the MCP3201-CI/ST makes it suitable for a wide array of applications, such as:

  • Data acquisition systems
  • Battery-operated devices
  • Industrial process control
  • Medical instruments
  • Motor control

Why Choose MCP3201-CI/ST?

With its combination of high resolution, fast sampling rate, and low power consumption, the MCP3201-CI/ST from Microchip Technology stands out as a reliable choice for precision analog-to-digital conversion. Whether for industrial, medical, or consumer electronics, this ADC provides the performance and ease of use required for complex and sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0825 $56.6600
18+ $5.8113 $104.6034
27+ $5.6297 $152.0019
37+ $5.4481 $201.5797
48+ $5.2665 $252.7920
64+ $4.7217 $302.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess