EN
  • EN
  • DE

MCP3002-I/SN

Part No MCP3002-I/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7V Dual Channel 10-Bit A/D Converter with SPI™ Serial Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Resolution 10
Sampling Rate 200k
Number of Inputs 1, 2
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1221028-MCP3002-I/SN
Manufacturer Homepage www.microchip.com
Family Name MCP3002
Introduction Date March 22, 2000
ECCN EAR99
Country of Origin China, Thailand
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP3002-I/SN CAD Model

Description

The MCP3002-I/SN is a highly proficient, 10-bit analog-to-digital converter (ADC) developed by Microchip Technology, designed to offer precise voltage measurement and signal conversion in a compact surface-mount package. This ADC is an ideal choice for a wide range of applications, from simple voltage monitoring to complex signal processing tasks.

Key Features

  • Resolution: The MCP3002-I/SN provides a 10-bit resolution, ensuring detailed and accurate analog signal representation in digital form.
  • Channels: It features two channels, with one single-ended input and one differential input, offering flexibility in interfacing with various sensors and input signals.
  • Interface: The device communicates with microcontrollers via a simple Serial Peripheral Interface (SPI), which allows for high-speed data transfer and straightforward connectivity.
  • Supply Voltage: Operating at a supply voltage range of 2.7V to 5.5V, the MCP3002-I/SN is versatile and can be used in both low and standard voltage applications.
  • Sampling Rate: With a maximum sampling rate of 200 ksps, it is capable of handling rapid signal variations, making it suitable for real-time applications.
  • Package: The small 8-pin SOIC (SN) package is space-efficient, making it a great choice for size-constrained applications.

Applications

The MCP3002-I/SN's robust feature set makes it an excellent option for various applications, including:

  • Data acquisition systems
  • Battery monitoring and power management
  • Medical instruments
  • Industrial control systems
  • Portable instrumentation

Summary

The Microchip Technology MCP3002-I/SN ADC offers a perfect blend of performance, ease of use, and versatility. With its high resolution, dual input channels, SPI interface, and wide voltage range, it stands out as a top choice for designers looking to incorporate reliable data conversion into their systems. Its small footprint and high-speed operation make it an indispensable component for a multitude of electronic applications where accuracy and efficiency are paramount.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5259 $50.5180
49+ $2.0726 $101.5574
75+ $2.0078 $150.5850
103+ $1.9430 $200.1290
134+ $1.8783 $251.6922
179+ $1.6840 $301.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess