EN
  • EN
  • DE

LX34070-H/ST

Part No LX34070-H/ST
Manufacturer Microchip Technology
Catalog Position Sensors - Angle, Linear Position Measuring
Description HIGH SPEED INDUCTIVE POSITION SE / Inductive Sensor Inductive Target Gull Wing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
For Measuring -
Technology Inductive
Rotation Angle - Electrical, Mechanical -
Linear Range -
Output -
Output Signal Cosine, Sine
Actuator Type Inductive Target
Linearity -
Resistance Tolerance -
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 150°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354684-LX34070-H/ST
Ultra Librarian 3D Model Ultra Librarian LX34070-H/ST CAD Model

Description

The LX34070-H/ST from Microchip Technology is a high-speed inductive position sensor IC for automotive and industrial applications. It is AEC-Q100 Grade 0 certified and ISO26262 ASIL C(D) SEOOC compliant, making it suitable for use in the most demanding environments.

The LX34070-H/ST uses PCB traces to both generate an magnetic excitation signal and detect the presence of a metal targets positioned within the generated magnetic field. This makes it a very flexible sensor that can be used in a wide variety of applications.

The LX34070-H/ST has two independent analog channels with demodulation and automatic gain control (AGC). This allows it to achieve high resolution over a large range of target air gaps. The device also has differential output buffers with accurate common-mode level and protection circuitry against output shorts.

The LX34070-H/ST can be calibrated through VIN or GPIO. It also has a number of fault detection features, including detection of faults at the exciter coil pins and receive coil pins, power supply and ground loss detection.

The LX34070-H/ST is a very powerful and versatile inductive position sensor IC. It is ideal for use in a wide variety of applications, including:

  • Automotive: engine management, transmission control, anti-lock braking systems, traction control systems, suspension control systems, and more.
  • Industrial: robotics, automation, process control, and more.
  • Other: medical devices, aerospace applications, and more.

Here are some of the key features and benefits of the LX34070-H/ST:

  • AEC-Q100 Grade 0 certified and ISO26262 ASIL C(D) SEOOC compliant
  • High speed: up to 1 MHz
  • Noise immunity: differential outputs
  • Flexibility: PCB traces used for both excitation and detection
  • High resolution: over a large range of target air gaps
  • Fault detection: exciter coil pins, receive coil pins, power supply, ground
  • Wide operating temperature range: -40°C to 150°C

The LX34070-H/ST is a valuable tool for engineers designing high-performance inductive position sensor systems. It is a powerful and versatile IC that can be used in a wide variety of applications.

You May Also Be Interested in

Murata Electronics North America
POSITION SENSOR / Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab
Need more? Email Us
TE Connectivity
HALLOW SHAFT RESOLVER - SIZE 15
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us
Allegro MicroSystems, LLC
HALL-EFFECT ANGLE SENSOR / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.3517
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $14.5627
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess