EN
  • EN
  • DE

DSC613RI3A-01A4T

Part No DSC613RI3A-01A4T
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC613
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC613
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344295-DSC613RI3A-01A4T
Ultra Librarian 3D Model Ultra Librarian DSC613RI3A-01A4T CAD Model

Description

Microchip Technology's DSC613RI3A-01A4T: A Compact, Low-Power Clock Generator

The DSC613RI3A-01A4T is a state-of-the-art clock generator produced by Microchip Technology, designed to deliver high performance and reliability for a wide range of applications. This device stands out for its compact size and low power consumption, making it an excellent choice for space-constrained and power-sensitive designs.

Key Features

  • Multiple Outputs: The DSC613RI3A-01A4T provides three different output clocks, which can be independently configured to various frequencies, allowing for versatile use in systems requiring multiple clock domains.
  • Wide Frequency Range: This clock generator supports a broad frequency range, ensuring compatibility with a variety of applications and enabling precise clock management for your system.
  • Low Power Consumption: Designed with power efficiency in mind, the DSC613RI3A-01A4T is ideal for battery-operated devices, as it helps extend the battery life by consuming minimal power.
  • Small Footprint: The compact package size of this device allows it to fit into tight spaces, providing greater flexibility in PCB layout and design.
  • Stability: High stability is guaranteed under varying conditions, ensuring consistent performance and reducing the need for external components.
  • Easy Integration: With minimal external components required, this clock generator is easy to integrate into existing designs, simplifying the development process.

Applications

The versatile nature of the DSC613RI3A-01A4T makes it suitable for a wide array of applications, including but not limited to:

  • Consumer electronics
  • Portable and wearable devices
  • Internet of Things (IoT) gadgets
  • Networking equipment
  • Industrial systems
  • Medical devices

Microchip Technology's commitment to quality ensures that the DSC613RI3A-01A4T clock generator is a reliable component that can meet the stringent requirements of modern electronic systems. With its combination of flexibility, efficiency, and precision, the DSC613RI3A-01A4T is a top choice for designers looking to optimize their products' performance while conserving board space and energy.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess