EN
  • EN
  • DE

DSC613RI3A-016P

Part No DSC613RI3A-016P
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC613
Package Tube
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC613
Standard Package 140
REACH Status REACH Unaffected
Win Source Part Number 1344293-DSC613RI3A-016P
Ultra Librarian 3D Model Ultra Librarian DSC613RI3A-016P CAD Model

Description

Microchip Technology's DSC613RI3A-016P: A Compact and Efficient Clock Generator Solution

The DSC613RI3A-016P from Microchip Technology is a versatile and high-performance clock generator that is designed to meet the demanding requirements of modern electronic systems. This compact, low-power device is an ideal solution for providing stable and reliable clock signals for a wide range of applications, including consumer electronics, networking, telecommunications, and industrial systems.

Key Features

  • Multiple Outputs: The device boasts three output enable (OE) pins, allowing for the generation of up to three different clock signals from a single device. This multi-output feature simplifies design and reduces component count.
  • Flexible Voltage Operation: It operates from a single supply voltage, with support for 1.8V, 2.5V, or 3.3V, making it suitable for various system power schemes and ensuring compatibility with a wide range of digital ICs.
  • Programmable Clock Frequencies: The DSC613RI3A-016P offers programmable clock frequencies, which can be easily configured to match specific system requirements, providing design flexibility and ease of integration.
  • Low Jitter and Skew: It delivers low jitter and skew performance, ensuring high-quality clock signals for critical applications where timing precision is paramount.
  • Small Footprint: The device comes in a compact, space-saving 6-pin SOT-23 package, which is ideal for applications where board space is at a premium.

Applications

The DSC613RI3A-016P is suitable for a broad array of applications such as:

  • Portable and battery-powered devices, where power consumption is critical.
  • Networking equipment, including routers and switches, where multiple clock domains are required.
  • Consumer electronics, such as set-top boxes and smart TVs, where reliable clock distribution is necessary for digital signal processing.
  • Industrial control systems, where robustness and long-term reliability are needed.

In summary, the DSC613RI3A-016P from Microchip Technology is a highly flexible and reliable clock generator that provides designers with a cost-effective and space-efficient solution for their timing needs. Its programmable features and high performance make it a go-to component for a diverse range of electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess