EN
  • EN
  • DE

DSC613RE2A-016YT

Part No DSC613RE2A-016YT
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC613
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC613
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344294-DSC613RE2A-016YT
Ultra Librarian 3D Model Ultra Librarian DSC613RE2A-016YT CAD Model

Description

The DSC613RE2A-016YT from Microchip Technology is a cutting-edge, low-power, MEMS clock generator that offers a highly flexible and programmable solution for a wide array of applications. This device is part of Microchip's comprehensive portfolio of timing solutions, designed to meet the rigorous requirements of today's advanced electronic systems.

Key Features

  • Multiple Outputs: This device provides three output enable (OE) pins, supporting up to three different output frequencies simultaneously, which is ideal for systems that require multiple clock domains.
  • Wide Frequency Range: The DSC613RE2A-016YT can generate any frequency from 2kHz to 100MHz, offering exceptional versatility for a variety of applications, including consumer electronics, IoT devices, and industrial automation.
  • Low Power Consumption: Engineered for power-sensitive applications, this clock generator maintains low power consumption, which is critical for battery-operated devices and helps to extend their operational lifespan.
  • High Stability: It ensures high frequency stability over a wide temperature range, making it suitable for use in environments subject to temperature variations.
  • Small Footprint: The compact 6-pin DFN package (1.6mm x 1.2mm) allows for integration into space-constrained designs without compromising on performance.
  • No External Components Required: This integrated circuit does not require any external components such as resistors, capacitors, or crystals, simplifying the design and reducing the bill of materials.

Applications

The DSC613RE2A-016YT is a versatile solution that can be used in a multitude of applications. It is particularly well-suited for portable and wearable technology, where space and power are at a premium. Additionally, it is an excellent choice for smart home devices, healthcare equipment, and any system that requires reliable and precise timing solutions.

Summary

Microchip's DSC613RE2A-016YT is a robust, low-power clock generator that provides designers with a highly flexible and easy-to-use solution. Its ability to support multiple frequencies, coupled with its high stability and compact size, makes it an ideal choice for modern electronic systems that demand efficient and reliable timing solutions.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess