EN
  • EN
  • DE

DSC613RE1A-0197T

Part No DSC613RE1A-0197T
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC613
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC613
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344212-DSC613RE1A-0197T
Ultra Librarian 3D Model Ultra Librarian DSC613RE1A-0197T CAD Model

Description

Microchip Technology's DSC613RE1A-0197T: A Versatile Low-Power Clock Generator

The DSC613RE1A-0197T is a cutting-edge clock generator produced by Microchip Technology, renowned for its expertise in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This compact and efficient device is designed to provide reliable clock signals for a wide range of applications, including consumer electronics, automotive systems, and industrial controls.

Key Features:

  • Low Power Consumption: The DSC613RE1A-0197T stands out for its energy-efficient operation, making it an ideal choice for battery-powered devices where power conservation is critical.
  • Multiple Outputs: It offers up to three configurable clock outputs, allowing for versatility in supporting multiple components within a system.
  • Frequency Range: This device can generate clock signals in a wide frequency range, catering to the diverse needs of modern electronic systems.
  • Compact Package: The clock generator comes in a compact package, which is highly beneficial for space-constrained applications.
  • Stability: High stability and low jitter are hallmarks of the DSC613RE1A-0197T, ensuring the clock signals are precise and consistent, which is crucial for the proper functioning of sensitive electronic circuits.

Applications:

The versatility of the DSC613RE1A-0197T makes it an excellent choice for a variety of applications, including:

  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Networking equipment such as routers and switches
  • Automotive infotainment and dashboard systems
  • Industrial automation and process control equipment

Technical Specifications:

The DSC613RE1A-0197T delivers robust performance with the following technical specifications:

  • Supply Voltage: Specified for a range that supports common logic levels.
  • Temperature Range: Designed to operate reliably across a wide temperature range, suitable for various environments.
  • Packaging: Available in a package that ensures ease of integration into PCB designs.

Overall, the DSC613RE1A-0197T from Microchip Technology is a highly reliable and versatile clock generator that meets the stringent requirements of modern electronic systems, offering designers a balance of performance, power efficiency, and space savings.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess