EN
  • EN
  • DE

DSC613RA3A-018B

Part No DSC613RA3A-018B
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC613
Package Tube
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC613
Standard Package 140
REACH Status REACH Unaffected
Win Source Part Number 1344209-DSC613RA3A-018B
Ultra Librarian 3D Model Ultra Librarian DSC613RA3A-018B CAD Model

Description

Product Overview: DSC613RA3A-018B by Microchip Technology

The DSC613RA3A-018B is a state-of-the-art, low-power, programmable MEMS clock generator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product offers a versatile timing solution that is ideal for a wide range of applications, including consumer electronics, networking, automotive, and industrial systems.

Key Features

  • Multiple Outputs: The DSC613RA3A-018B is capable of providing up to three independent output frequencies, which can be programmed to meet the specific needs of various applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this clock generator operates with a low power draw, making it suitable for battery-powered and portable devices.
  • High Stability: It delivers highly stable frequency outputs, ensuring reliable performance and minimizing timing errors in sensitive applications.
  • Programmable: Users can program the output frequencies using I2C interface, allowing for easy customization and flexibility in design.
  • Compact Package: The DSC613RA3A-018B comes in a compact package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the DSC613RA3A-018B clock generator makes it suitable for a variety of applications such as:

  • Consumer electronics like smartphones, tablets, and wearables
  • Networking equipment including routers, switches, and access points
  • Automotive systems that require reliable timing solutions
  • Industrial and IoT devices where precision and power efficiency are critical

Technical Specifications

The DSC613RA3A-018B operates over a wide temperature range and has an input voltage rating that accommodates common power supply standards. It is engineered to meet stringent industrial standards for reliability and performance.

Conclusion

Microchip Technology's DSC613RA3A-018B is a testament to their commitment to providing advanced timing solutions that cater to the evolving needs of modern electronics. Its programmability, low power consumption, and multi-output capabilities make it a top choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess