EN
  • EN
  • DE

DSC613PE2A-017Q

Part No DSC613PE2A-017Q
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC613
Package Bag
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC613
Standard Package 100
REACH Status REACH Unaffected
Win Source Part Number 1344292-DSC613PE2A-017Q
Ultra Librarian 3D Model Ultra Librarian DSC613PE2A-017Q CAD Model

Description

Product Overview: DSC613PE2A-017Q by Microchip Technology

The DSC613PE2A-017Q is a state-of-the-art, low-power, configurable clock generator from Microchip Technology, designed to meet the precise clocking needs of modern digital electronics. This compact and versatile device is capable of generating multiple output frequencies, making it an ideal solution for a wide range of applications, including consumer electronics, IoT devices, and industrial systems.

Key Features

  • Multiple Outputs: The device can generate up to three independent clock outputs, allowing for flexibility in design and reducing the need for additional clock sources.
  • Low Power Consumption: Engineered for power-sensitive applications, the DSC613PE2A-017Q minimizes energy usage, which is crucial for battery-operated devices.
  • Configurability: Users can program the output frequencies through an I2C interface, offering a customizable solution to fit specific design requirements.
  • Wide Frequency Range: The device supports a broad range of frequencies, ensuring compatibility with various microcontrollers, processors, and other digital ICs.
  • Compact Size: The small form factor of the DSC613PE2A-017Q is perfect for space-constrained applications without compromising performance.
  • Stability: It provides stable and reliable clock signals, which is critical for system performance and integrity.

Applications

The versatility of the DSC613PE2A-017Q makes it suitable for multiple applications, including but not limited to:

  • Smart home devices
  • Wearable technology
  • Portable medical equipment
  • Industrial automation
  • Networking equipment
  • Consumer electronics

Technical Specifications

The DSC613PE2A-017Q operates over a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions. It is available in a 16-pin QFN package, which is RoHS compliant and supports industrial temperature ranges.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess