EN
  • EN
  • DE

DSC612RL2A-013ET

Part No DSC612RL2A-013ET
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344328-DSC612RL2A-013ET
Ultra Librarian 3D Model Ultra Librarian DSC612RL2A-013ET CAD Model

Description

Microchip Technology's DSC612RL2A-013ET: A Versatile Low-Power Clock Generator

The DSC612RL2A-013ET from Microchip Technology is a highly integrated and efficient clock generator designed to provide reliable timing solutions for a wide range of applications. This device is part of Microchip's extensive portfolio of clock and timing solutions, which are renowned for their precision, flexibility, and low power consumption.

At the heart of the DSC612RL2A-013ET is a programmable low-power PLL (Phase-Locked Loop) that generates a stable and accurate output frequency. The device has the capability to output two different clock signals, which can be independently configured to suit the specific needs of the application. This makes it an ideal component for systems that require multiple frequencies, such as consumer electronics, networking equipment, and embedded systems.

The DSC612RL2A-013ET offers a wide frequency range, ensuring that it can meet the requirements of various applications. The device is also characterized by its low jitter performance, which is essential for maintaining signal integrity in high-speed communication systems.

One of the key features of this clock generator is its low power consumption. It is designed to operate with minimal power, making it suitable for battery-powered and energy-sensitive applications. Additionally, the DSC612RL2A-013ET is available in a compact package, allowing for easy integration into space-constrained designs.

For ease of use, the DSC612RL2A-013ET comes with a simple configuration interface that allows designers to quickly set up the device without the need for complex programming. This user-friendly approach reduces time-to-market and simplifies the design process.

In summary, the DSC612RL2A-013ET clock generator from Microchip Technology is a versatile and efficient solution for a variety of timing requirements. Its programmability, low power consumption, and low jitter performance make it a reliable choice for designers looking to optimize their systems for both performance and power efficiency.

For more information about the DSC612RL2A-013ET, including datasheets and support documentation, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess