EN
  • EN
  • DE

DSC612RI2A-01CMT

Part No DSC612RI2A-01CMT
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344215-DSC612RI2A-01CMT
Ultra Librarian 3D Model Ultra Librarian DSC612RI2A-01CMT CAD Model

Description

Microchip Technology's DSC612RI2A-01CMT is a cutting-edge, low-power, programmable clock generator that is ideal for a wide range of applications. This device is part of Microchip's extensive portfolio of timing and clock solutions, designed to meet the stringent requirements of modern electronics.

Key Features

  • Flexibility: The DSC612RI2A-01CMT offers a highly flexible configuration that allows for the generation of up to two independent output frequencies ranging from 2kHz to 100MHz, making it suitable for various applications including consumer electronics, networking, and telecommunications.
  • Low Power Consumption: Designed with power efficiency in mind, this clock generator operates with a low power consumption, making it an ideal choice for battery-powered devices.
  • Programmability: Users can program the output frequencies using I2C interface, which provides the convenience of on-the-fly frequency adjustments without the need for external components.
  • Stability: The device offers excellent frequency stability and jitter performance, ensuring reliable operation and signal integrity for sensitive applications.
  • Small Form Factor: The DSC612RI2A-01CMT comes in a compact 6-pin DFN package, which is space-saving and perfect for applications where board space is at a premium.

Applications

The versatility of the DSC612RI2A-01CMT makes it an excellent choice for a variety of applications, including:

  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Networking equipment
  • Wireless communication systems

Technical Specifications

Parameter Specification
Output Frequency Range 2kHz to 100MHz
Supply Voltage 1.8V ±5%
Operating Temperature Range -40°C to +85°C
Package Type 6-pin DFN

In summary, the DSC612RI2A-01CMT from Microchip Technology is a versatile, low-power clock generator that offers programmability, stability, and a small footprint, making it a top choice for designers looking to optimize their system's timing solutions.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess