EN
  • EN
  • DE

DSC612RI2A-01B2T

Part No DSC612RI2A-01B2T
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSC612
Standard Package 3,000
REACH Status REACH Unaffected
Win Source Part Number 1344325-DSC612RI2A-01B2T
Ultra Librarian 3D Model Ultra Librarian DSC612RI2A-01B2T CAD Model

Description

Introducing the DSC612RI2A-01B2T from Microchip Technology

The DSC612RI2A-01B2T is a cutting-edge, low-power, dual-output MEMS clock generator from the reputable Microchip Technology. This product stands out in the market for its precision and reliability, providing a versatile solution for a wide range of applications that require stable and accurate clock signals.

At the heart of the DSC612RI2A-01B2T is a highly stable MEMS resonator that ensures low jitter and tight stability over a broad temperature range. This makes it an ideal choice for use in environments that are subject to temperature fluctuations, such as industrial and automotive applications. The device features a wide frequency range, offering users the flexibility to configure output frequencies that are best suited to their specific requirements.

The DSC612RI2A-01B2T boasts two independently programmable outputs, which can be configured to different frequency outputs, thereby reducing component count and simplifying design complexity. This dual-output functionality is particularly beneficial for systems that require multiple clock domains, as it can replace multiple oscillators with a single device.

One of the most significant advantages of the DSC612RI2A-01B2T is its low power consumption. Designed for energy-efficient operation, it helps in extending battery life in portable devices and reducing power costs in wired applications. Additionally, the clock generator supports a supply voltage range from 1.71V to 3.63V, providing designers with the flexibility to integrate it into a variety of power supply schemes.

For ease of integration, the DSC612RI2A-01B2T comes in a compact, surface-mount package that is well-suited for space-constrained applications. Its I2C interface enables simple programmability and on-the-fly configuration changes, which can be critical for systems that require dynamic frequency adjustments.

In summary, the DSC612RI2A-01B2T from Microchip Technology is a robust, versatile clock generator that delivers exceptional performance and reliability. Its dual-output capability, low power consumption, and programmable features make it an excellent choice for designers looking to optimize their system clock architecture across various sectors, including consumer electronics, telecommunications, and embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess